DUOS is a great phone that runs on a simple platform, equipped with a stunning 2.4 inch Transmissive LCD screen that can display up to 262 thousand colors with extra brightness. Having a VGA camera, DUOS is equipped with an 800-mAh battery allowing it to work up to 696 hours of standby time and up to 20 hours continuously in talk mode. For communication, DUOS offers Web-browser, Bluetooth, etc. For music lovers, there is also an audio jack.
Note:
Display: 2.4" LCD
Memory: 32 MB
RAM: 32 MB
Main Camera: VGA
SD Card: Up to 32 GB
GSM: 850/900/1800/1900
SIM: Dual SIM
Battery: 800 mAh
Colors: Black/Blue & Black/Red
Keypad: Rubber
Minimum Rated Talk Time: 12 hours
Minimum Rated Standby Time: 600 hours
Battery: 200 mAh