Duos Unlocked GSM Dual-Sim Cell Phone with Camera - Big Battery (Black)

DUOS is a great phone that runs on a simple platform, equipped with a stunning 2.4 inch Transmissive LCD screen that can display up to 262 thousand colors with extra brightness. Having a VGA camera, DUOS is equipped with an 800-mAh battery allowing it to work up to 696 hours of standby time and up to 20 hours continuously in talk mode. For communication, DUOS offers Web-browser, Bluetooth, etc. For music lovers, there is also an audio jack.

Manufacturer Part Number
DUOS A240 BK
EAN/UPC
0793943259139,793943259139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display: 2.4" LCD
Memory: 32 MB
RAM: 32 MB
Main Camera: VGA
SD Card: Up to 32 GB
GSM: 850/900/1800/1900
SIM: Dual SIM
Battery: 800 mAh
Colors: Black/Blue & Black/Red
Keypad: Rubber
Minimum Rated Talk Time: 12 hours
Minimum Rated Standby Time: 600 hours
Battery: 200 mAh