The unlocked, Virtue II 8GB Smartphone from FiGO features dual SIM card slots, making it possible to utilize each slot for a different phone number; help avoid roaming charges and eliminate the need to purchase a second phone. The display of the Virtue 2 features a 800 x 480 resolution along with a pixel density of 233ppi and support for up to 16 million colors. With the enhanced pixel density and vast array of supported colors, you can view your movies, photos, and more in a whole new way.
Note:
NETWORK
Technology: UMTS/GSM/GPRS/EDGE
2G bands: 850/900/1800/1900 MHz
3G bands: 850/1900/1700AWS-U/2100-D MHz
4G bands: HSPA+
Speed: 21.1Mbps - D / 5.76Mbps - U
GPRS: Class 12
EDGE: Class 12
DISPLAY
Type: WVGA IPS
Size: 4.0"
Resolution: 800x480
Multitouch: G+F 2 point
MEMORY
Card slot: 32GB
Internal: 512MB + 8 GB
SOUND
Alert types: Vibration; MP3, WAV ringtones
Loudspeaker: Yes
3.5mm jack: Yes
FEATURES
Sensors: G-Sensor, Accelerometer
Messaging: SMS(threaded view), MMS, Email, Push Email, IM
Browser: HTML5
BATTERY
Capacity: 1,350 mAh
Stand-by: Up to 650h (2G) / Up to 450h (3G)
Talk time: Up to 15h (2G) / Up to 10h (3G)
BODY
Dimensions: 67.1*133*9.5mm
Weight: 102g
SIM: Dual SIM (Regular + Mirco)
PLATFORM
OS: Android 5.1
Chipset: MediaTek
CPU: MTK6580 Mali400
GPU: 1.0GHz Cortex A7
CAMERA
Primary: 5.0MP LED Flash
Features: Geo-Tagging
Video: 1080 30fps
Secondary: 2.0MP
COMMS
WLAN: IEEE 802.11 b/g/n
Bluetooth: Ver 4.0
GPS: Yes
Radio: Yes
USB: USB 2.0 High Speed
Java: No
MP3/AAC/WMA/WAV player
Document Viewer: Photo/Video Editor
MISC
Colors: Black/ White/ Blue/ Pink/ Green