Virtue II - Unlocked Dual Sim Smartphone - US 4G GSM Unlocked (Black)

The unlocked, Virtue II 8GB Smartphone from FiGO features dual SIM card slots, making it possible to utilize each slot for a different phone number; help avoid roaming charges and eliminate the need to purchase a second phone. The display of the Virtue 2 features a 800 x 480 resolution along with a pixel density of 233ppi and support for up to 16 million colors. With the enhanced pixel density and vast array of supported colors, you can view your movies, photos, and more in a whole new way.

Manufacturer Part Number
VIRTUE 4.0 V2 BK
EAN/UPC
0793943259047,793943259047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NETWORK

Technology: UMTS/GSM/GPRS/EDGE
2G bands: 850/900/1800/1900 MHz
3G bands: 850/1900/1700AWS-U/2100-D MHz
4G bands: HSPA+
Speed: 21.1Mbps - D / 5.76Mbps - U
GPRS: Class 12
EDGE: Class 12

DISPLAY

Type: WVGA IPS
Size: 4.0"
Resolution: 800x480
Multitouch: G+F 2 point

MEMORY

Card slot: 32GB
Internal: 512MB + 8 GB

SOUND

Alert types: Vibration; MP3, WAV ringtones
Loudspeaker: Yes
3.5mm jack: Yes

FEATURES

Sensors: G-Sensor, Accelerometer
Messaging: SMS(threaded view), MMS, Email, Push Email, IM
Browser: HTML5

BATTERY

Capacity: 1,350 mAh
Stand-by: Up to 650h (2G) / Up to 450h (3G)
Talk time: Up to 15h (2G) / Up to 10h (3G)

BODY

Dimensions:
67.1*133*9.5mm
Weight: 102g
SIM: Dual SIM (Regular + Mirco)
 
PLATFORM

OS:
Android 5.1
Chipset: MediaTek
CPU: MTK6580 Mali400
GPU: 1.0GHz Cortex A7

CAMERA

Primary:
5.0MP LED Flash
Features: Geo-Tagging
Video: 1080 30fps
Secondary: 2.0MP

COMMS

WLAN: IEEE 802.11 b/g/n
Bluetooth: Ver 4.0
GPS: Yes
Radio: Yes
USB: USB 2.0 High Speed

Java: No
MP3/AAC/WMA/WAV player
Document Viewer: Photo/Video Editor

MISC

Colors: Black/ White/ Blue/ Pink/ Green