TN-CWDM-100LX-1490 SFP Module

Manufacturer Part Number
TN-CWDM-100LX-1490
EAN/UPC
0648177040377,648177040377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards: IEEE 802.3 IEEE 802.3u

Output Wavelength: -5.5nm < λc < +7.5nm

Dimensions: Width: 0.52” [13 mm]

Depth: 2.18” [55 mm]

Height: 0.33” [8 mm]

Power Input: 3.3V

Environment: Operating: 0°C to 70°C

Storage: -40°C to 85°C

Compliance: IEC-60825, FDA 21,

CFR 1040.10 and 1040.11

Warranty: Lifetime