NVIDIA GeForce GTX 1070 Graphic Card

ASUS Turbo GeForce® GTX 1070 graphics deliver the sweet spot of performance

  • Dual-ball Bearing Fan runs smoother by reducing friction, further improving 4X longer card lifespan and cooling efficiency.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • VR-friendly HDMI Ports for immersive virtual reality experiences.
  • Customizable Backlit Logo gives your system a truly unique look with your own LED backlit logo design.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and instant gameplay streaming.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • NVIDIA GameWorks™ provides an interactive and cinematic experience, as well as incredibly smooth gameplay.

Perfect Your Build

ASUS Turbo GeForce® GTX 1070 comes equipped with a dual ball-bearing fan for a 4X longer card lifespan and exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. Customizable backlit logo enables a system personalization and VR-friendly HDMI ports let gamers easily enjoy immersive virtual reality experiences. ASUS Turbo GeForce® GTX 1070 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

Dual-Ball Bearing Fan4X longer lifespan

Without the problem of oil drying common in sleeve-bearing fans, the dual-ball bearing fan on ASUS Turbo GeForce® GTX 1070 lasts 4X longer. With reduced friction, it also runs smoother, further improving card lifespan and cooling efficiency.

Auto-Extreme Technology with
Super Alloy Power IIPremium quality and best reliability

ASUS graphics cards are produced using Auto-Extreme technology, an industry-first 100% automated production process, and feature premium Super Alloy Power II components that enhance efficiency, reduce power loss, decrease component buzzing under load, and lower thermal temperatures for unsurpassed quality and reliability.

Manufacturer Part Number
TURBO-GTX1070-8G
EAN/UPC
0889349459621,889349459621
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1070
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 8GB
Engine Clock
GPU Boost Clock : 1683 MHz
GPU Base Clock : 1506 MHz
CUDA Core 1920
Memory Clock 8008 MHz ( DDR2 )
Memory Interface 256-bit
Resolution Digital Max Resolution:7680 x 4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU TweakII & Driver
Dimensions
10.5 " x 4.38 " x 1.5 " Inch
26.67 x 11.12 x3.81 Centimeter
Note
. To have the best cooling performance, ASUS TURBO GTX1070 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/