Rack Mount 4 Fan Tray

Install the V7 Rack Mount 4 Fan Tray into the ceiling of your V7 RMEC42U rack mount cabinet to help keep it cool. This fan kit comes pre-assembled as a complete kit with 4 fans with powerful, quiet ball bearings and a power cord in a steel tray that installs easily into the ceiling of your rack mount cabinet.

Manufacturer Part Number
RM4FANTRAY-1N
EAN/UPC
0662919090963,662919090963
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN : 0662919090963

Model: RM4FANTRAY-1N

Warranty: 2 years

Compliance: RoHS

Package Type: One Color

Package Includes: fan tray with 4 fans connected with power plug, 4 sets M6 mounting hardware

Material: Steel

Product Weight: 5200 g

Product Dim (L/W/H): 457.2 x 420 x 38.5 mm (18 x 16.53 x 1.52 in)

Shipping Weight: 15400 g