GigaTrue Cat.6 Patch Network Cable

  • Cable construction: stranded, 24 AWG copper wire, RJ-45 connectors, 4-pair, T568B, PVC jacket, straight-pinned.
  • Improved attenuation provides cleaner data and video transmissions.
  • For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.
  • Perfect for full broadband and baseband video.
  • Stranded cable delivers full Power Sum performance.
  • Provides full-duplex operation for next-generation applications.
  • Meets balance requirements (LCL/LCTL), resulting in better transmission.

Manufacturer Part Number
EVNSL623-0004-25PAK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Attenuation : 23.6 dB at 100 MHz; 39.1 dB at 250 MHz
Conductor Gauge : 24 AWG
Delay Skew (Maximum) : 25 ns/100 m (328 ft.)
Impedance : 100 ± 15 ohms at 100 MHz; 100 ± 22 ohms at 100–550 MHz
Mutual Capacitance : 56 pF/m (maximum)
NEXT : 45.0 dB at 100 MHz; 39.0 dB at 250 MHz
PS-ACR : 32 dB (typical) at 100 MHz
PS-NEXT : 43.0 dB at 100 MHz; 37.0 dB at 250 MHz
Resistance (Maximum) : 9.09 ohms/100 m (328 ft.)
Return Loss : 22.5 dB at 100 MHz; 20.5 dB at 250 MHz
Standards : TIA/EIA-568-B.2-1 Category 6
Structured Return Loss : 22.5 dB at 100 MHz; 20.5 dB at 250 MHz