Moto G⁴ Smartphone

Life moves fast. Move faster.

Moto G is built for your fast-paced, media-enhanced life.

Octa-core processor: runs multiple apps at the same time without slowing down. Plus, powerful graphics capabilities support rich 3D images.

5.5" Full HD display: Photos look sharp and lifelike, while videos and games jump off the screen.

Expandable memory: You can easily add up to 128GB more through an optional microSD card.

A battery that lasts

Moto G is designed to last a full day and then some, thanks to a 3000 mAh battery.

Charge at the speed of life

Give your phone a quick energy boost. TurboPower™ (charger sold separately) gives your Moto G up to 6 hours of power in just 15 minutes of charging.

A faster phone. A pure experience.

Boost performance by running a pure, clutter-free version of Android.™ With no unnecessary software to slow you down, Moto G runs faster.

All-new design. Same great comfort.

With a streamlined design that fits nicely in your pocket, it is our thinnest Moto G yet. Rounded edges and a micro-texture back make it easy to grip, so you can use it comfortably with just one hand.

Make it yours

Moto Maker lets you build a totally customised Moto G. Choose your own front, back, and accent colours. Select the amount of storage and memory. Even have your name or a phrase engraved on the back.

Professional looking photos are a snap

You don’t have to be a pro to take professional-quality pictures. Moto G features a camera with great hardware including 13MP resolution, dual LED flash, large ƒ/2.0 aperture which helps with photos on cloudy days.

Just shoot. Let the software do the rest.

Quick Capture lets you launch the rear camera with two twists of your wrist. Best Shot captures multiple shots before and after you touch the screen. Then it recommends the best picture to keep. Professional Mode gives you ultimate control with manual settings you’d expect to find on a great digital camera.

Great group shots and selfies

The wide-angle lens gets everyone in the picture. At 5MP resolution, pictures look great.

Manufacturer Part Number
00971NARTL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System: Android™ 6.0.1, Marshmallow

System Architecture/Processor: Motorola Mobile Computing System, including an up to 1.5 GHz Qualcomm® Snapdragon™ 617 octa-core processor with 550 MHz Adreno 405 GPU

Memory (RAM): 2 GB

Storage (ROM): 16 GB / 32 GB internal, up to 128 GB microSD Card support³

Dimensions

  • Height: 153 mm
  • Width: 76.6 mm
  • Depth: 7.9 mm to 9.8 mm

Weight: 155g

Display

  • 5.5" FHD
  • 1080p Full HD (1920 x 1080)
  • 401 ppi

Battery

  • All-day battery¹ (3000 mAh)
  • TurboPower™ (charger sold separately) for up to 6 hours of power in 15 minutes of charging¹

Water Protection: Water repellent nano-coating²

Networks

  • 4G LTE (Cat 4)
  • UMTS / HSPA+
  • GSM / EDGE

Bands (by model)

  • Moto G - XT1622
  • GSM / GPRS / EDGE (850, 900, 1800, 1900 MHz)
  • UMTS / HSPA+ (850, 900, 1900, 2100 MHz)
  • 4G LTE (B1, 3, 5, 7, 8, 19, 20, 28, 40)

SIM Card

  • Micro-SIM, nano-SIM with included adaptor
  • Dual SIM, Dual Standby (Moto Maker variants are all Dual SIM)

Rear Camera

  • 13 MP
  • ƒ/2.0 aperture
  • Color balancing dual LED flash
  • Professional Mode
  • Quick Capture
  • Best Shot
  • Tap (anywhere) to capture
  • 4X digital zoom
  • Burst mode
  • Auto HDR
  • Panorama
  • Drag to focus & exposure
  • Video Stabilization
  • 1080p HD video (30 fps)
  • Slow Motion video

Front Camera

  • 5 MP
  • ƒ/2.2 aperture
  • Wide-Angle lens
  • Display flash

Google Photos: Two years of storage at original quality

Connectivity: Micro USB, 3.5 mm headset jack

Bluetooth® Technology: Bluetooth version 4.2 LE

Wi-Fi: 802.11 a/b/g/n (2.4 GHz + 5 GHz)

Speakers/Microphones

  • Front-ported loud speaker
  • 2-Mics

Video Capture: 1080p (30 fps)

Location Services: A-GPS

Sensors

  • Acceleromter
  • Gyroscope
  • Ambient Light

Base Colour: Black or white

Moto Maker: Choose from a variety of materials, colours, accents and more.