The Perfect Fit for Any Space
Challenging the essence of how we define a desktop PC, GIGABYTE engineers have developed an ultra compact PC with a brushed aluminum surface chassis design. Ideal for a broad range of computing applications at home or in the office, the BRIX expounds sheer simplicity and convenience. With a broad choice of processors covering the entire performance spectrum, the BRIX sets a new standard for desktop miniaturization that makes it perfect as a discreet HTPC/multimedia hub, an ultra-low power PC for the family, an office PC or as a digital signage unit.
Note:
Dimension: 46.8 mm x 112.6 mm x 119.4 mm (1.84" x 4.43" x 4.7")
Motherboard Size: 105 x 110 mm
CPU: Intel® Core™ i7-6500U
2.5GHz / 3.1GHz
Memory: 2 x SO-DIMM DDR4 slots
2133MHz
Max. 32GB
LAN: Gigabit LAN (Intel i219LM)
Gigabit LAN (Intel i210AT)
Audio: Realtek ALC255
Graphics: Intel® HD Graphics 520
HDMI Resolution (Max.): 4096 x 2160 @ 24Hz
Mini DP Resolution (Max.): 3840 x 2160 @ 60Hz
Expansion Slots: 1 x M.2 slot (2280_storage) PCIe /SATA
1 x PCIe M.2 NGFF 2230 A-E key slot occupied by the WiFi+BT card
Front I/O: 1 x USB 3.1 type C
1 x USB3.1
1 x head phone jack with MIC
Rear I/O: 1 x HDMI(1.4a)
1 x Mini DisplayPort (1.2)
2 x USB 3.0
1 x RJ45
1 x DC-In
1 x Kensington lock slot
Side I/O: 2nd LAN (intel i210AT)
Power Supply: Input: AC 100-240V
Output: DC 19V
3.42A
VESA: Bracket included
Supports 75 x 75 and 100 x 100 mm
Wifi Card: Intel® Dual Band Wireless-AC 3165
USB3.1: Asmedia
Storage: Supports 2.5” HDD/SSD, 7.0/9.5 mm thick (1 x 6 Gbps SATA 3)
Support OS: WIN7 32/64bit
WIN8.1 64bit
WIN10 64bit
Environment: System Environment Operating Temperature: 0°C to +35°C
System Storage Temperature: -20°C to +60°C