Survivor Power Bank Rugged Battery

The first phone and tablet portable power bank rugged enough to be called Survivor. With a 10,050 mAh charging capacity and rugged protection, Survivor Power Bank is the ultimate backup battery for smartphones and tablets.

Tested to Military Standard 810G, Survivor Power Bank provides up to 6.6 foot drop protection and impact resistant defense from falls on hard surfaces like concrete. It’s also designed for an IP66 rating to protect against water damage and dust particles. A self-sealing flap keeps the battery’s charge and power ports and built-in LED emergency flashlight clean and dry at all times. Recharges via micro-USB.

This product is Guaranteed for Life. If it fails to perform as specified, we’ll repair or replace it. See www.griffintechnology.com/warranty for our full warranty policy.

Manufacturer Part Number
GC42142
EAN/UPC
0685387430161,685387430161
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacity: 10,050 mAh
  • Standard USB power outlet to device: 10 W (5 volts @ 2.1 amps)
  • Provides up to three full recharges for iPhone 6s Plus, one full charge for iPad Air 2
  • Even charges iPad Pro up to 95%
  • Great for camping or business travel
  • LED fuel gauge
  • Rated 6.6ft (2m) drop protection
  • Built-in LED emergency flashlight
  • In the Box: Micro-USB charging cable, user manual
  • Weight: 8.4 oz (238 g)
  • WARRANTY: Guaranteed for life.