High-performance NAS server
RS3617xs delivers high performance at over 3,263 MB/s sequential throughput and 333,941 IOPS under a RAID 5 configuration with 10GbE Link Aggregation. Equipped with 4GB DDR3 ECC RAM (upgradeable to 32GB), RS3617xs ensures data accuracy when handling high-value data and mission-critical tasks across large-scale businesses.10GbE network capability
In addition to the default four Gigabit ports, RS3617xs comes with dual PCIe 3.0 x8 slots that supports up to two 10GbE Network Interface Cards (NIC), maximizing bandwidth and meeting high performance requirements for data-intensive applications.
Reliable redundancy mechanismsRS3617xs comes with comprehensive redundancy mechanisms to ensure business continuity. Built-in four LAN ports with failover provides the reliable redundancy in the event of unexpected network failure. The high reliability system design including fan-less CPU heat-sink and passive cooling technologies prevents single point of failure.
Hardware encryption engine enhances file transfer speeds
RS3617xs is equipped with an encryption engine which offloads encryption calculation tasks away from the main CPU. Thus, the CPU can be free for other important tasks. In addition, Advanced Encryption Standard (AES) on shared folders with hardware acceleration ensures security without compromising access performance, providing over 2,612MB/s in reading.
SSD cache technologyRS3617xs enables the combination of hard drives and read/write-optimized SSD cache, boosting throughput efficiently while minimizing cost per gigabyte. With full SSD cache reading and writing support, RS3617xs offers a significant reduction in I/O latency without crippling your budget. With only a small upfront investment, businesses can benefit from significant server performance enhancement.
5 year warrantySynology RS3617xs is backed with Synology's 5-year limited warranty. With technical support and hardware replacement service, the five-year warranty maximizes your enterprises' return on investment. For the entire duration, you will enjoy technical support via e-mail and telephone.
Synology Replacement Service (SRS)
The Synology Replacement Service (SRS) provides free shipment of replacement units as early as the next business day. SRS can expedite the process of replacing defective products and minimize service downtime.
Award winning OS - DiskStation ManagerNote:
Hardware Specifications
CPU
CPU Model: Intel Xeon E3-1230 v2
CPU Architecture: 64-bit
CPU Frequency: Quad Core 3.3 GHz
Hardware Encryption Engine (AES-NI): Yes
Memory
System Memory: 4 GB DDR3 ECC
Memory Module Pre-installed: 2 GB x 2
Total Memory Slots: 4
Memory Expandable up to: 32 GB (8 GB X 4)
Storage
Drive Bay(s): 12
Maximum Drive Bays with Expansion Unit: 36
Compatible Drive Type (See all supported drives):