AC2200 Nighthawk X4 Range Extender

Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance.

  • Dual band WiFi up to 2.2Gbps
  • Up to 930 m² of coverage
  • MU-MIMO for simultaneously streaming to multiple devices
  • Works with any WiFi router


EXTEND | EXTREME RANGE & PERFORMANCE

  • Extreme dual band WiFi speed — up to 2.2Gbps
  • High-power amplifiers and internal antenna array increase range
  • Beamforming+ improves wireless range and reliability
  • Access Point mode creates a WiFi hotspot using a wired Ethernet connection

STREAM | ULTIMATE CONNECTIVITY

  • MU-MIMO allows you to go faster by simultaneously streaming to multiple devices
  • FastLane technology improves performance using both WiFi bands
  • Gigabit port to connect to wired devices like smart TVs and game consoles to WiFi


MOBILE | UP TO 100% FASTER

  • Custom Low-Noise Amplifier improves incoming transmission quality from mobile devices
  • Access scheduling for parental controls
  • Optimize your WiFi network with the WiFi Analytics app for Android®
  • Mobile browser support for installation

Manufacturer Part Number
EX7300-100AUS
EAN/UPC
0606449110951,606449110951
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

EX7300

WiFi Technology

  • 802.11ac

WiFi Tech and Range

WiFi Performance

  • AC2200 (450 Mbps+ 1733Mbps)†

WiFi Band

  • Dual Band 2.4 & 5GHz

Number of Ethernet Ports

  • One (1) 10/100/1000 Mbps Gigabit Ethernet port with auto-sensing technology

Number of USB Ports

  • N/A

Key Features

  • Extends 2.4 and 5 GHz WiFi signals from existing WiFi routers for better range
  • Dual band WiFi up to 2.2Gbps
  • Up to 10,000 ft² of coverage
  • MU-MIMO for simultaneously streaming to multiple devices
  • High power amplifiers and internal antenna array increase range
  • FastLane technology improves performance using both WiFi bands
  • Convenient wall plug design for easy, discreet placement
  • Works with any WiFi router

Ease of Use

  • CD-less setup—great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup®(WPS)1
  • Power on/off button

Security

  • Wi-Fi Protected Access® (WPA/WPA2–PSK) and WEP

Package Contents

  • AC2200 Nighthawk® X4 Range Extender (EX7300)
  • Quick start guide

Physical Specifications

  • Dimensions: 6.34 x 3.2 x 1.75 in (161 x 81.4 x 44.5 mm)
  • Weight: 0.66 lb (0.3 kg)

Standards

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5GHz
  • One (1) 10/100/1000 Mbps Gigabit Ethernet port with auto-sensing technology

System Requirements

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac wireless router or gateway
  • Microsoft® Internet Explorer 8.0, Firefox® 20, Safari® 5.1, Google Chrome 25.0 browsers or higher