Optimized for latency-sensitive applications and mixed-use workloads the EV200 hot-swap solid state drive (SSD) utilizes V-NAND technology to deliver exceptional around the clock performance for growing data center demands. The SATA interface enables storage capacity to expand while utilizing the existing IT infrastructure achieving the optimum price/performance for converged and virtualized architectures.
For use in data centerssupporting enterprises that require 24/7 accessibility to cloud services and applications. Designed for read-intensive application workloads where high performance, reliable throughput, data integrity and data loss protection is at the forefront.
Product Spotlight:
Product Features:
Specialized for the following workloads:
Note:
Specifications
Capacity: 960GB
Components: 32 layer V-NAND
Encryption: None
Interface: SATA
Transfer Rate Synchronous (Maximum): 6Gbps
Form Factor: 2.5–inch (drive only)
RoHS Compliant
Bandwidth Performance:
Sustained Sequential Read: Up to 520 MB/s
Sustained Sequential Write: Up to 475 MB/s
Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
Random 4KB Reads: Up to 99,000 IOPS
Random 4KB Writes: Up to 18,000 IOPS
Endurance: 1.4 drive writes per day for 3 years
- 960GB: 1,400 TBW
Operating Temperature: 0° C to 70° C
Maximum altitude: 10,000 ft
Average Power Consumption: Active: Up to 4.1 W (TYP) – Idle: 1.3 W
Power Management: 5.0 V ± 5%
Reliability (MTBF): 2,000,000 Hours
Shock: 1,500 G/0.5 ms