1.92TB Enterprise EV200 SSD for HP

Optimized for latency-sensitive applications and mixed-use workloads the EV200 hot-swap solid state drive (SSD) utilizes V-NAND technology to deliver exceptional around the clock performance for growing data center demands. The SATA interface enables storage capacity to expand while utilizing the existing IT infrastructure achieving the optimum price/performance for converged and virtualized architectures.

For use in data centerssupporting enterprises that require 24/7 accessibility to cloud services and applications. Designed for read-intensive application workloads where high performance, reliable throughput, data integrity and data loss protection is at the forefront.

Product Spotlight:

  • Low total cost of ownership (TCO)
  • Proven quality and reliability
  • Optimized for data center applications
  • Enhanced enterprise endurance with 1.4 Drive Writes Per Day (DWPD)
  • Sustained Read/Write IOPS up to 99K/18K

    Product Features:

  • Built with 3-bit MLC V-NAND Flash technology
  • Strong IOPS consistency low I/O latency and high I/O throughput performance
  • Enterprise-grade power-loss protection and power failure protection
  • Temperature sensor and monitoring
  • Low power consumption
  • Enhanced end-to-end data protection
  • Innovative flash endurance and data integrity protection via 32-cell vertical NAND architecture

    Specialized for the following workloads:

  • Demanding Quality of Service (QoS), latency-sensitive applications and databases
  • IaaS, PaaS, and SaaS Infrastructure
  • NoSQL performance acceleration
  • DBaas, MySQL, PostgreSQL transaction processing
  • OpenStack cloud computing platforms
  • Software-defined storage upgrades
  • E-Commerce, micropayments

  • Manufacturer Part Number
    816923-B21-AX
    EAN/UPC
    0841280125072,841280125072
    Full Product Specifications

    Note:

    Specifications

    Capacity: 1.92TB
    Components: 32 layer V-NAND
    Encryption: None
    Interface: SATA
    Transfer Rate Synchronous (Maximum): 6Gbps
    Form Factor: 2.5–inch (drive only)
    RoHS Compliant

    Bandwidth Performance:
    Sustained Sequential Read: Up to 510 MB/s
    Sustained Sequential Write: Up to 475 MB/s
    Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
    Random 4KB Reads: Up to 99,000 IOPS
    Random 4KB Writes: Up to 18,000 IOPS

    Endurance: 1.4 drive writes per day for 3 years
    - 1.92TB: 2,800 TBW

    Operating Temperature: 0° C to 70° C
    Maximum altitude: 10,000 ft
    Average Power Consumption: Active: Up to 4.1 W (TYP) – Idle: 1.3 W
    Power Management: 5.0 V ± 5%
    Reliability (MTBF): 2,000,000 Hours
    Shock: 1,500 G/0.5 ms