800GB Enterprise EV100 SSD for HP

Designed for enterprise data center the EV100 hot-swap solid state drive (SSD) delivers reliable data throughput optimized for read-intensive workloads.

Striking a balance between the high demands for data storage capacity and the expectation for 24/7 access, the Axiom EV100 hot-swap drives enable IT infrastructure to hyperscale capacity while meeting the challenge of the higher performance storage tiers.

For use in mission-critical environments where low latency performance and large amounts of data storage capacity are required.

Product Spotlight:

  • Low total cost of ownership (TCO)
  • Proven quality and reliability
  • Optimized for data center applications
  • Enhanced enterprise endurance with .3 Drive Writes Per Day (DWPD)
  • Sustained Read/Write IOPS up to 68K/20K

    Product Features:

  • Standard Endurance Technology (SET)
  • Consistent I/O latency and high I/O throughput performance
  • Enhanced power-loss protection and power failure protection
  • Temperature sensor and monitoring
  • Low power consumption
  • Enhanced end-to-end data protection
  • Innovative flash endurance and data integrity protection platform

    Specialized for the following workloads:

  • Web Servers
  • Content Repositories
  • Video on Demand (VoD)
  • Media Streaming
  • Analytics, NoSQL, and Data Warehousing
  • Web-based Applications

  • Manufacturer Part Number
    718189-B21-AX
    EAN/UPC
    0841280125102,841280125102
    Full Product Specifications

    Note:

    Specifications

    Capacity: 800GB
    Components: 16nm NAND MLC
    Encryption: AES 256-bit
    Interface: SATA
    Transfer Rate Synchronous (Maximum): 6Gbps
    Form Factor: 2.5–inch (drive only)
    RoHS Compliant

    Bandwidth Performance:
    Sustained Sequential Read: Up to 500 MB/s
    Sustained Sequential Write: Up to 460 MB/s
    Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
    Random 4KB Reads: Up to 67,000 IOPS
    Random 4KB Writes: Up to 15,300 IOPS

    Endurance: 0.3 drive writes per day for 5 years
    - 800GB: 450 TBW

    Operating Temperature: 0° C to 70° C
    Maximum altitude: 10,000 ft
    Average Power Consumption: Active: Up to 5.6 W (TYP) – Idle: 600 mW
    Power Management: 5.0 V ± 5%
    Reliability (MTBF): 2,000,000 Hours
    Shock: 1,000 G/0.5 ms