LI2264d Wide 21.5” WLED Backlight + In Plane Switching Monitor

The Lenovo LI2264d Wide monitor is simple and gorgeous with its borderless and slim look. It is easy to use and compatible with most systems with VGA or HDMI interface. Visual clarity is superb with 1920 x 1080 resolution and 3M:1 dynamic contrast. Beyond excellent display, good user experience is another main offering, such as non-glossy screen and friendly cable management design.
FEATURES AND BENEFITS
21.5-inch wide viewable image size
IPS panel, 178°/ 178°viewing angle
Native resolution of 1920 x 1080
Tilt stand for viewing comfort
Power consumption (typical/max): 18 watts/21 watts
Direct access button for automatic image setup and brightness allows quick and easy monitor setup
Compliance with ENERGY STAR 7.0 requirements Compliance with RoHS and REACH requirements
Kensington Lock slot for security
Certified for Microsoft Windows 7 / Windows 10

Manufacturer Part Number
65C5KCC1US
EAN/UPC
0190404468282,190404468282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number

65C5KCC1US

Other Information

Windows 7 Windows 8 Windows 8.1 Windows 10

Ship Group

One monitor,A detached stand and a detached base,1.8-meter (5.9-foot) analog video signal cable (15-pin D to 15-pin D) An attached 1.8-meter (5.9-foot) HDMI cable Setup guide,Power brick,AC power cord for others countries(1.0m) (No AC Power cord for US)

Brightness

250 cd/m2 typical

Max Colors Built in Screen

16.7 million

Contrast Ratio

1000:1

Display Type

FHD IPS LED Backlit

Ergonomics

EPEAT Silver

Maximum Resolution

1920x1080

Case Color

Black

Native Resolution

1920x1080

Power Supply Type

Internal

Refresh Time Units

Milliseconds

Screen Illumination

LED Backlight

Viewable Image Size Inches

21.5

Viewable Image Height US

10.54

Viewable Image Height US Units

in

Viewable Image Height Metric

267.79

Viewable Image Height Metric Units

mm

Viewable Image Width US

18.74

Viewable Image Width US Units

in

Viewable Image Width Metric

476.06

Viewable Image Width Metric Units

mm

Stand

Tilt only

Tilt

-5 to 20 degrees

Recommended Resolution

1920 x 1080

Vertical Viewing Angle

178 degrees

Agency Approvals & Certifications

Energy Star 7.0,RoHS (China),RoHS (Turkey),EPEAT-Silver,China Energy Efficiency Standard Tier 1

Maximum Operating Humidity

80

Maximum Operating Humidity Units

%

Minimum Operating Humidity

10

Minimum Operating Humidity Units

%

Maximum Operating Temperature

40

Maximum Operating Temperature Units

C

Minimum Operating Temperature

0

Minimum Operating Temperature Units

C

Depth Metric

211.4

Depth

211.4mm

Depth Metric Units

mm

Depth (US)

8.32in

Height Metric

364.61

Height

364.61mm

Height Metric Units

mm

Height (US)

14.35in

Max Operating Humidity + Units

80%

Min Operating Humidity + Units

10%

Max Operating Temperature + Units

40C

Min Operating Temperature + Units

0C

Weight US

5.84

Weight US Units

lbs

Weight Metric

2.65

Weight Metric Units

Kg

Width Metric

489.7

Width

489.7 mm

Width Metric Units

mm

Width (US)

19.28in

Warranty Period

One Year

Warranty Type

1 Year - CRU