Y27g RE Curved Gaming Monitor

A gaming monitor like no other! The 27" Lenovo™ Y27g RE Curved Gaming Monitor features a unique R1800 curved panel optimised for gaming – the most extreme curve available today! Razer Chroma RGB LEDs provide a personalised lighting effect with 16.7 million colours NVIDIA G-SYNC™ display technology synchronises the refresh rate to the GPU to eliminate screen tearing, whilst minimising display stutter and input lag. It’s truly a monitor for next-level gaming!27-inch VA curved panel R1800 extreme curvature for an immersive viewing experience NVIDIA G-SYNC technology synchronises the display refresh rate to the GPU, eliminating screen tearing and stuttering 144-Hz refresh rate delivers the smoothest gaming experience Razer Chroma lighting with control panel offers personalised light settings 178°/178° wide viewing angle Extreme 4 ms response time Native resolution of 1920 x 1080 Tilt, lift and swivel stand with traceable scale HDMI 1.4 and DP1.2 connectors USB 3.0 hub with BC 1.2 provides fast charging for mobile devices Rotating headphone hook and hidden cable management balance aesthetics and functionality Quick-release 100 mm VESA1 allows users to hang the monitor Lenovo OSD Gaming Monitor Lenovo Artery gaming monitor software Compliance with RoHS and REACH requirements Kensington Lock slot for security Certified for Microsoft Windows 7/Windows 8/Windows 8.1/Windows 10

Manufacturer Part Number
65C1GCC1US
EAN/UPC
0190404553889,190404553889
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number
65C1GCC1US
Other Information
Windows 7 Windows 8 Windows 8.1 Windows 10
Ship Group
One monitor An attached stand and Base An DP cable An USB cable Setup guide Power cord(1.0m)and Adapter
Connector
DP,HDMI 1.3
Contrast Ratio
3000:1
Display Type
FHD Wide LCD
Maximum Resolution
1920x1080
Case Color
--
Monitor Technology
TFT
Preset Modes Text
26
Refresh Time
4
Refresh Time Units
Milliseconds
Screen Illumination
WLED Backlit
Viewable Image Size Inches
27
Stand
Lift Tilt Swivel
Swivel
-30~30 degree
Tilt
-5~30 degrees
Recommended Resolution
1920 x 1080
Video Input
HDMI + DP
Agency Approvals & Certifications
RoHS (Turkey),VCCI,EPEAT-Silver,TUV Eye Comfort Certified,RoHS (China)
Maximum Operating Humidity
80
Maximum Operating Humidity Units
%
Minimum Operating Humidity
10
Minimum Operating Humidity Units
%
Maximum Operating Temperature
45
Maximum Operating Temperature Units
C
Minimum Operating Temperature
0
Minimum Operating Temperature Units
C
Depth Metric
242
Depth
242mm
Depth Metric Units
mm
Depth (US)
9.53in
Height Metric
563.3
Height
563.3mm
Height Metric Units
mm
Height (US)
22.18in
Max Operating Humidity + Units
80%
Min Operating Humidity + Units
10%
Max Operating Temperature + Units
45C
Min Operating Temperature + Units
0C
Weight US
14.9
Weight US Units
lbs
Weight Metric
6.75
Weight Metric Units
Kg
Width Metric
625
Width
625mm
Width Metric Units
mm
Width (US)
24.61in
Warranty Period
One year
Warranty Type
Customer Carry-in or Mail-in Rapid Replacement Service