Wired Y Gaming Optical Mouse

The Lenovo Y Gaming Optical Mouse is designed for sniper-sharp precision with a 4000 DPI optical sensor and 5 programmable buttons to maximize your gaming control. Ergonomically-designed with textured grip and braided cable, this is one mouse that will make sure your opponents never see you coming.

Features & Benefits

  • Up to 4000 DPI with “On-the-fly” DPI switch
  • 5 programmable buttons
  • Standard Scroll Wheel
  • 20 million click lifetime
  • Up to 1000Hz polling rate

Manufacturer Part Number
GX30L02675
EAN/UPC
0190151589100,190151589100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number GX30L02675
Max Operating Humidity 95%
Min Operating Humidity 20%
Max Operating Temperature 40C
Min Operating Temperature 0C
Connector Type USB
Number of Buttons 5
Pointing Device Resolution 4000DPI
Pointing Device Type Lenovo USB wired gaming mouse
Depth 125mm
Depth (US) 4.92in
Height 40mm
Height (US) 1.57in
Weight 0.13Kg
Weight (US) 0.28 lbs
Width 70mm
Width (US) 2.76in
Warranty Period One Year
Warranty Types 1 Year - CRU