300 Wireless Compact Mouse

The Lenovo 300 Wireless Compact Mouse is designed to offer the best balance between mobility and function. The mouse features a 1000 dpi sensor, 3 buttons and a unique ergonomic contour to give you the freedom to create whenever and wherever. It boasts a 12-month battery life from a single AA battery and 10 million clicks lifecycle buttons to offer Super portable design 1 AA battery for 12 months’ use Nano USB receiver

Manufacturer Part Number
GX30K79402
EAN/UPC
0889955866073,889955866073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number

GX30K79402

Ship Group

Lenovo 300 Wireless Compact Mouse Setup Poster Battery

Agency Approvals & Certifications

CITC,ICASA,IDA,SIRIM,NTC,IFETEL(Mexico),UAE TRA,TRA,NCC,IC,CE,SRRC(China),ETA(India),CB,CTUVus,TUV Mark,FCC,SUBTEL(Chile),CONATEL(Venezuela)

Maximum Operating Humidity

95

Maximum Operating Humidity Units

%

Minimum Operating Humidity

20

Minimum Operating Humidity Units

%

Maximum Operating Temperature

40

Maximum Operating Temperature Units

C

Minimum Operating Temperature

0

Minimum Operating Temperature Units

C

Depth Metric

98

Depth

98mm

Depth Metric Units

mm

Depth (US)

3.86in

Height Metric

32

Height

32mm

Height Metric Units

mm

Height (US)

1.26in

Max Operating Humidity + Units

95%

Min Operating Humidity + Units

20%

Max Operating Temperature + Units

40C

Min Operating Temperature + Units

0C

Weight US

0.12

Weight US Units

lbs

Weight Metric

0.06

Weight Metric Units

Kg

Width Metric

56

Width

56mm

Width Metric Units

mm

Width (US)

2.2in

Connector Type

Wireless - USB

Number of Buttons

3

Pointing Device Resolution

1000

Pointing Device Resolution Units

DPI

Pointing Device Type

3 Button USB Laser Mouse

Technology Name

Wireless USB

Warranty Period

18 months

Warranty Type

18months - CRU