AM07A Camera Mount

The ACTIVEON Bag of Mounts includes various adhesive mounts, Tripod Mount and connectors to solve any mounting situation.

Manufacturer Part Number
AM07A
EAN/UPC
8809353500739,0883393031130,883393031130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Bag of Mounts
Item Weight: 0.278 lbs
Product Dimensions: Curved Adhesive Mount: 1.57 x 2.05 x 0.47 in
Flat Adhesive Mount: 1.57 x 2.05 x 0.47 in
Short Connector: 1.22 x 1.89 x 0.87 in
Long Connector: 1.22 x 2.32 x 1.61 in
Screw: 0.71 x 0.63 x 2.13 in
90° Pivot Connector: 0.98 x 0.98 x 4.25 in
3M Tape: 1.50 x 1.97 x 0.08 in
Model Number: AM07A