Firebox M400 Network Security/Firewall Appliance

Trade up your older generation WatchGuard firewall and receive everything you need for unified threat management at a great price with the WatchGuard Firebox M400. The M400 firewall is specifically engineered for mid-sized and distributed enterprises that are struggling to effectively and affordably secure networks in the face of explosive growth in bandwidth rates, encrypted traffic, video use and connection speeds.The M400 can run all of their security scanning engines in parallel, ensuring network pros never have to compromise network security for performance. The Total Security Suite turns your Firebox M400 appliance into a comprehensive unified threat management solution. The suite includes powerful UTM security subscriptions that boost defenses in critical attack areas for maximum network protection. An exceptional value, each suite includes subscriptions to APT Blocker, Data Loss Prevention, Application Control, spamBlocker, Reputation Enabled Defense, WebBlocker, Gateway AntiVirus, and Intrusion Prevention Service, plus Gold level support, and Dimension Command.

Manufacturer Part Number
WGM40671
EAN/UPC
0654522004031,654522004031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL AND POWER SPECIFICATIONS

  • Product Dimensions: 17” x 1.75” x 12” (431 x 44 x 305 mm)
  • Shipping Dimensions: 18” x 21” x 5.25” (45.7 x 53.3 x 13.3 cm)
  • Shipping Weight: 17 lb (7.7 kg)
  • AC Power: 100-240 VAC Autosensing
  • Power Consumption: U.S. 75 Watts (max), 256 BTU/hr (max)
  • Rack Mountable: 1U rack mount kit included