Multimode LC-LC Optical Cable - 164 ft

Transfer data at high speeds with the Multimode LC/LC Fiber Cable from Dell. This cable features LC connectors at both the ends. It measures 164.04 feet in length, and is ideal for applications where minimum signal loss is an important consideration. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
470-AAYT
EAN/UPC
0884116252023,884116252023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Type:Network cable
Technology:Fibre optic
Type of Fibre Optics:Multimode
Length:50 m
Connector:2 x LC multi-mode - male
Connector (Second End):2 x LC multi-mode - male

General
Network Cable Type:Network cable
Technology:Fibre optic
Type of Fibre Optics:Multimode
Fibre Qty:2
Length:50 m

Connectivity
Connector:2 x LC multi-mode - male
Connector (Second End):2 x LC multi-mode - male