Multimode LC/LC Optical Cable - 98 ft

Transfer data at high speeds with the Multimode LC/LC Fiber Cable from Dell™. This cable features LC connectors on both the ends. It measures 98.42 feet in length, and is ideal for applications where minimum signal loss is an important consideration. This product has been tested and validated on Dell™ systems. It is supported by Dell™ Technical Support when used with a Dell™ system.

Manufacturer Part Number
470-AAYS
EAN/UPC
0884116252016,884116252016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs    
Type    Network cable
    
Technology    Fibre optic
    
Type of Fibre Optics    Multimode
    
Length   98 ft
    
Connector    2 x LC multi-mode - male
    
Connector (Second End)    2 x LC multi-mode - male
General    
Network Cable Type    Network cable
    
Technology    Fibre optic
    
Type of Fibre Optics    Multimode
    
Fibre Qty    2
    
Length    98 ft
Connectivity    
Connector    2 x LC multi-mode - male
    
Connector (Second End)    2 x LC multi-mode - male