Multimode LC/LC Fiber Optic Cable – 3.28 ft

The Multimode LC/LC Fiber Optic Cable is used to link your fiber networking devices for high-speed, long-distance connectivity. This 3.28 ft cable features an LC connector at one end and LC connector at the other end.

Manufacturer Part Number
470-AAYR
EAN/UPC
0884116252009,884116252009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Network cable

Technology: Fiber optic

Type of Fiber Optics: Multimode

Length: 1 m

Connector: LC multi-mode

Connector (Second End): LC multi-mode

General

Network Cable Type: Network cable

Technology: Fiber optic

Type of Fiber Optics: Multimode

Length: 1 m

Connectivity

Connector: LC multi-mode

Connector (Second End): LC multi-mode