FortiWifi 60E Network Security/Firewall Appliance

The Fortinet Enterprise Firewall Solution

The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.

One Enterprise Firewall Solution across the Extended Enterprise

The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted for distributed enterprises, the FortiGate 60E series contains consolidated security and networking functionality, various connectivity options along with Industry’s best performance in a compact form factor.

Manufacturer Part Number
FWF-60E-BDL
EAN/UPC
0817059021524,817059021524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 WAN Ports: 2

GE RJ45 Internal Ports: 7

GE RJ45 PoE Ports: –

GE RJ45 DMZ Ports: 1

Wireless Interface: 802.11 a/b/g/n/ac

USB Ports: 1

Console (RJ45): 1

System Performance

Firewall Throughput (1518 / 512 / 64 byte UDP packets): 3 / 3 / 3 Gbps

Firewall Latency (64 byte UDP packets): 3 μs

Firewall Throughput (Packets Per Second): 4.5 Mpps

Concurrent Sessions (TCP): 1.3 Million

New Sessions/Second (TCP): 30,000

Firewall Policies: 5,000

IPsec VPN Throughput (512 byte packets): 2 Gbps

Gateway-to-Gateway IPsec VPN Tunnels: 200

Client-to-Gateway IPsec VPN Tunnels: 500

SSL-VPN Throughput: 150 Mbps

Concurrent SSL-VPN Users (Recommended Maximum): 100

IPS Throughput (HTTP / Enterprise Mix): 1,400 / 350 Mbps

SSL Inspection Throughput: 340 Mbps

Application Control Throughput: 550 Mbps

NGFW Throughput: 250 Mbps

Threat Protection Throughput: 180 Mbps

CAPWAP Throughput: 1.5 Gbps

Virtual Domains (Default / Maximum): 10 / 10

Maximum Number of FortiAPs (Total / Tunnel Mode): 10 / 5

Maximum Number of FortiTokens: 100

Maximum Number of Registered FortiClients: 200

High Availability Configurations: Active / Active, Active / Passive, Clustering

Dimensions

Height x Width x Length (inches): 1.5 x 8.5 x 6.3

Height x Width x Length (mm): 38 x 216 x 160

Weight: 1.9 lbs (0.9 kg)

Form Factor: Desktop

Environment

Power Required: 100–240V AC, 50–60 Hz

Maximum Current: 110 V / 1.5 A, 220 V / 0.75 A

Power Consumption (Average / Maximum): 11.7 / 14 W

Heat Dissipation: 40 BTU/h

Operating Temperature: 32–104°F (0–40°C)

Storage Temperature: -31–158°F (-35–70°C)

Humidity: 20–90% non-condensing

Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance

Safety: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB

Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN