S3124P Layer 3 Switch

The S3100 switch series offers a power-efficient and resilient Gigabit Ethernet (GbE) switching solution with integrated 10GbE uplinks for advanced Layer 3 distribution for offices and campus networks. The S3100 switch series has high-performance capabilities and wire-speed performance utilizing a non-blocking architecture to easily handle unexpected traffic loads. Use dual internal hot-swappable 80PLUS-certified power supplies for high availability and power efficiency. The switches offer simple management and scalability via an 84Gbps (full-duplex) high-availability stacking architecture that allows management of up to 12 switches from a single IP address.

Modernize campus network architectures
Modernize campus network architectures with a power-efficient and resilient 1/10GbE switching solution with dense Power over Ethernet Plus (PoE+). Select S3100 models offer 24 or 48 ports of PoE+ to deliver clean power to network devices such as wireless access points (APs), Voice-over-IP (VoIP) handsets, video conferencing systems and security cameras. For greater interoperability in multivendor networks, S3100 series switches offer the latest open-standard protocols and include technology to interface with Cisco protocol PVST+. The S3100 series supports Dell Networking OS9, VLT and network virtualization features such as VRF-lite and support for Dell Embedded Open Automation Framework.

Leverage familiar tools and practices
All S3100 switches include Dell Networking OS9 for easier deployment and greater interoperability. One common command line interface (CLI) using a well-known command language means a faster learning curve for network administrators.

Deploy with confidence at any scale
S3100 series switches help create performance assurance with a data rate up to 260Gbps (full duplex) and a forwarding rate up to 193Mpps. Scale easily with built-in rear stacking ports. Switch stacks of up to 624 ports can be managed from a single screen using the highly-available stacking architecture for high-density aggregation with seamless redundant availability.

Hardware, performance and efficiency

  • Up to 48 line-rate GbE ports of copper or 24 line-rate ports of fiber, two combo ports for fiber/copper flexibility, and two integrated 10GbE SFP+ ports
  • Up to 48 ports of PoE+ in 1RU without an external power supply
  • Hot swappable expansion module supporting dual-port SFP+ or dual-port 10GBaseT
  • Integrated stacking ports with support up to 84Gbps
  • Up to 624 ports in a 12-unit stack for high-density, high-availability aggregation and distribution in wiring closets/MDFs. Non-stop forwarding and fast failover in stack configurations
  • Available with dual 80PLUS-certified hot swappable power supplies. Variable speed fan operation helps decrease cooling and power costs
  • Energy-Efficient Ethernet and lower-power PHYs reduce power to inactive ports and idle links, providing energy savings from the power cord to the port
  • Dell Fresh Air compliance for operation in environments up to 113°F (45°C) helps reduce cooling costs in temperature constrained deployment

Manufacturer Part Number
463-7670
EAN/UPC
0884116251910,884116251910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

2 rear stacking ports (21Gbps) supporting up to 84Gbps (full- duplex)
2 integrated front 10GbE SFP+ dedicated ports
Out-of-band management port (10/100/1000BASE-T)
USB (Type A) port for configuration via USB flash drive
Auto-negotiation for speed and flow control
Auto-MDI/MDIX, port mirroring
Energy-Efficient Ethernet per port settings
Redundant variable speed fans
Air flow: I/O to power supply
RJ45 console/management port with RS232 signaling (RJ-45 to female DB-9 connector cable included)
Dual firmware images on-board
Switching engine model: Store and forward

Chassis

Size (1RU): 1.7126in x 17.0866in x 16.0236in (43.5mm x 434.0mm x 407.0mm) (H x W x D)
Approximate weight: 13.2277lbs/6kg (S3124 and S3124F), 14.5505lbs/6.6kg (S3124P), 15.2119lbs/6.9kg (S3148P)
ReadyRails rack mounting system, no tools required

Environmental

Power supply: 200W (S3124, S3124F and S3148), 715W or 1,100W (S3124P), 1,100W (S3148P)
Power supply efficiency: 80% or better in all operating modes
Max. thermal output (BTU/hr): 182.55 (S3124), 228.96 (S3124F), 4391.42 (S3124P), 221.11 (S3148), 7319.04 (S3148P)
Power consumption max (watts): 52.8 (S3124), 67.1 (S3124F), 1,287 (S3124P), 74.8 (S3148), 2,145 (S3148P)
Operating temperature: 32° to 113°F (0° to 45°C)
Operating relative humidity: 95%
Storage temperature: –40° to 149°F (–40° to 65°C)
Storage relative humidity: 85%

Performance


MAC addresses: 32K
Static routes: 1,024 (IPv4)/1,024 (IPv6)
Dynamic routes: 8,160 (IPv4)/4,096 (IPv6)
Switch fabric capacity: 212Gbps (S3124, S3124F and S3124P) (full duplex) 260Gbps (S3148 and S3148P)
Forwarding rate: 158Mpps (S3124, S3124F and S3124P)
193Mpps (S3148 and S3148P)
Link aggregation: 16 links per group, 128 groups
Priority queues per port: 8
Line-rate Layer 2 switching: All (non-blocking)
Line-rate Layer 3 routing: All (non-blocking)
Flash memory: 1G
Packet buffer memory: 4MB
CPU memory: 2GB DDR3
Layer 2 VLANs: 4K
MSTP: 64 instances
VRF-lite: 64 instances
Line-rate Layer 2 switching: All protocols, including IPv4 and IPv6
Line-rate Layer 3 routing: IPv4 and IPv6
IPv4 host table size: Up to 40k max
IPv6 host table size: 8K
IPv4 Multicast table size: 8K
LAG load balancing: Based on Layer 2, IPv4 or IPv6 headers

IEEE compliance

802.1AB LLDP
802.1D Bridging, STP
802.1p L2 Prioritization
802.1Q VLAN Tagging, Double VLAN Tagging, GVRP
802.1Qbb PFC
802.1Qaz ETS
802.1s MSTP
802.1w RSTP
802.1x Network Access Control
802.1x-2010 Port Based Network Access Control
802.3ab Gigabit Ethernet (1000BASE-T)
802.3ac Frame Extensions for VLAN Tagging
802.3ad Link Aggregation with LACP
802.1ax Link Aggregation Revision - 2008 and 2011
802.3ae 10 Gigabit Ethernet (10GBase-X)
802.3af PoE (for S3124P and S3148P)
802.3at PoE+ (for S3124P and S3148P)
802.3az Energy Efficient Ethernet (EEE)
802.3u Fast Ethernet (100Base-TX) on mgmt ports
802.3x Flow Control
802.3z Gigabit Ethernet (1000Base-X)
ANSI/TIA-1057 LLDP-MED
Force10 PVST+
MTU 12,000 bytes

RFC and I-D compliance

General Internet protocols
768 UDP
793 TCP
854 Telnet
959 FTP
April 2016 | Version 1.5
Dell_Networking_S3100_Series_spec_sheet
Learn More at Dell.com/Networking
© 2016 Dell Inc. All rights reserved. Dell, the DELL logo and the DELL badge are trademarks of Dell Inc. Other trademarks and trade names may be used in this document to refer to either the entities claiming the marks and names or their products. Dell disclaims proprietary interest in the marks and names of others. This document is for informational purposes only. Dell reserves the right to make changes without further notice to the products herein. The content provided is as-is and without expressed or implied warranties of any kind. Additional features may be supported and not listed. For a detailed list, please contact your Dell representative.
General IPv4 protocols
791 IPv4
792 ICMP
826 ARP
1027 Proxy ARP
1035 DNS (client)
1042 Ethernet Transmission
1305 NTPv3
1519 CIDR
1542 BOOTP (relay)
1812 Requirements for IPv4 Routers
1918 Address Allocation for
Private Internets
2474 Diffserv Field in IPv4 and Ipv6 Headers
2596 Assured Forwarding PHB Group
3164 BSD Syslog
3195 Reliable Delivery for Syslog
3246 Expedited Assured Forwarding
4364 VRF-lite (IPv4 VRF with OSPF and BGP)
5798 VRRP
General IPv6 protocols
1981 Path MTU Discovery Features
2460 Internet Protocol, Version 6 (IPv6) Specification
2464 Transmission of IPv6 Packets over Ethernet Networks
2711 IPv6 Router Alert Option
4007 IPv6 Scoped Address Architecture
4213 Basic Transition Mechanisms for IPv6 Hosts and Routers
4291 IPv6 Addressing Architecture
4443 ICMP for IPv6
4861 Neighbor Discovery for IPv6
4862 IPv6 Stateless Address Autoconfiguration
5095 Deprecation of Type 0 Routing Headers in IPv6
IPv6 Management support (telnet, FTP, TACACS, RADIUS, SSH, NTP)
RIP
1058 RIPv1 2453 RIPv2
OSPF (v2/v3)
1587 NSSA 4552 Authentication/
2154 OSPF with Digital Signatures
2328 OSPFv2 OSPFv3
2370 Opaque LSA 5340 OSPF for IPv6
IS-IS
5301 Dynamic hostname exchange mechanism for IS-IS
5302 Domain-wide prefix distribution with two-level IS-IS
5303 Three way handshake for IS-IS point-to-point adjacencies
5308 IS-IS for IPv6
BGP
1997 Communities
2385 MD5
2545 BGP-4 Multiprotocol Extensions for IPv6 Inter-Domain Routing
2439 Route Flap Damping
2796 Route Reflection
2842 Capabilities
2858 Multiprotocol Extensions
2918 Route Refresh
3065 Confederations
4360 Extended Communities
4893 4-byte ASN
5396 4-byte ASN representations
draft-ietf-idr-bgp4-20 BGPv4
draft-michaelson-4byte-as-representation-05
4-byte ASN Representation (partial)
draft-ietf-idr-add-paths-04.txt ADD PATH
Security
2404 The Use of HMACSHA-1-96 within ESP and AH
2865 RADIUS
3162 Radius and IPv6
3579 Radius support for EAP
3580 802.1X with RADIUS
3768 EAP
3826 AES Cipher Algorithm in the SNMP User Base Security Model
4250, 4251, 4252, 4253, 4254 SSHv2
4301 Security Architecture for IPSec
4302 IPSec Authentication Header
4303 ESP Protocol
4807 IPsec Security Policy DB MIB PIM-SMw
Multicast
1112 IGMPv1
2236 IGMPv2
3376 IGMPv3
MSDP
Network management
1155 SMIv1
1157 SNMPv1
1212 Concise MIB Definitions
1215 SNMP Traps
1493 Bridges MIB
1850 OSPFv2 MIB
1901 Community-Based SNMPv2
2011 IP MIB
2096 IP Forwarding Table MIB
2578 SMIv2
2579 Textual Conventions for SMIv2
2580 Conformance Statements for SMIv2
2618 RADIUS Authentication MIB
2665 Ethernet-Like Interfaces MIB
2674 Extended Bridge MIB
2787 VRRP MIB
2819 RMON MIB (groups 1, 2, 3, 9)
2863 Interfaces MIB
3273 RMON High Capacity MIB
3410 SNMPv3
3411 SNMPv3 Management Framework
3412 Message Processing and Dispatching for the Simple Network Management Protocol (SNMP)
3413 SNMP Applications
3414 User-based Security Model (USM) for NMPv3
3415 VACM for SNMP
3416 SNMPv2
3417 Transport mappings for SNMP
3418 SNMP MIB
3434 RMON High Capacity Alarm MIB
3584 Coexistence between SNMP v1, v2 and v3
4022 IP MIB
4087 IP Tunnel MIB
4113 UDP MIB
4133 Entity MIB
4292 MIB for IP
4293 MIB for IPv6 Textual Conventions
4502 RMONv2 (groups 1,2,3,9)
5060 PIM MIB
ANSI/TIA-1057 LLDP-MED MIB
Dell_ITA.Rev_1_1 MIB
draft-grant-tacacs-02 TACACS+
draft-ietf-idr-bgp4-mib-06 BGP MIBv1
IEEE 802.1AB LLDP MIB
IEEE 802.1AB LLDP DOT1 MIB
IEEE 802.1AB LLDP DOT3 MIB
sFlow.org sFlowv5
sFlow.org sFlowv5 MIB (version 1.3)
FORCE10-BGP4-V2-MIB Force10 BGP MIB
(draft-ietf-idr-bgp4-mibv2-05)
FORCE10-IF-EXTENSION-MIB
FORCE10-LINKAGG-MIB
FORCE10-COPY-CONFIG-MIB
FORCE10-PRODUCTS-MIB
FORCE10-SS-CHASSIS-MIB
FORCE10-SMI
FORCE10-TC-MIB
FORCE10-TRAP-ALARM-MIB
FORCE10-FORWARDINGPLANE-STATS-MIB

Regulatory, environment and other compliance

Safety
UL/CSA 60950-1, Second Edition
EN 60950-1, Second Edition
IEC 60950-1, Second Edition Including All National Deviations and Group Differences
EN 60825-1 Safety of Laser Products Part 1: Equipment Classification Requirements and User’s Guide
EN 60825-2 Safety of Laser Products Part 2: Safety of Optical Fibre Communication Systems
FDA Regulation 21 CFR 1040.10 and 1040.11
Emissions
USA: FCC CFR 47 Part 15, Subpart B:2011, Class A
Immunity
EN 300 386 V1.4.1:2008 EMC for Network Equipment
EN 55024: 1998 + A1: 2001 + A2: 2003
EN 61000-3-2: Harmonic Current Emissions
EN 61000-3-3: Voltage Fluctuations and Flicker
EN 61000-4-2: ESD
EN 61000-4-3: Radiated Immunity
EN 61000-4-4: EFT
EN 61000-4-5: Surge
EN 61000-4-6: Low Frequency Conducted Immunity
RoHS
All S Series components are EU RoHS compliant.
Certifications
Available with US Trade Agreements Act (TAA) compliance
USGv6 Host and Router Certified on Dell Networking OS 9.7 and greater
IPv6 Ready for both Host and Router
DoD UC-APL approved switch
FIPS 140-2 Approved Cryptography
Warranty
Lifetime Limited Hardware Warranty
draft-ietf-pim-sm-v2-new-05
PIM-SMw