S3124 Layer 3 Switch

Data-center-optimized, high-performance 1GbE switches

Optimized for high-performance data center environments, Dell Networking S-Series 1GbE switches:

  • Deliver low latency, superb performance and high density with hardware and software redundancy
  • Offer Active Fabric designs using S- or Z-Series core switches to create a two-tier, 1/10/40 GbE data center network architecture
  • Provide ideal solutions for ToR applications in enterprise, Web 2.0 and cloud service providers’ data center networks

Optimized for the open networking era

Get more agility, more choices and lower costs than proprietary networks with select, open-standards-based ON (open networking) switches.

  • Disaggregated-hardware/software solutions bring new levels of freedom and flexibility to your data center.
  • Support for Open Network Install Environment (ONIE) enables zero-touch installation of alternate network operating systems.
  • Your choice of network operating system helps simplify data-center fabric orchestration and automation.
  • A broad ecosystem of applications and tools, open-source and Linux-based, provides more options to optimize and manage your network.

Built for cost-effective deployment

Select S-Series Managed 1/10GbE switches are supported by the Dell Open Automation Framework, a suite of interrelated network management tools that can be used together or independently to provide a flexible, available and manageable network while helping reduce operational expenses.

The Open Automation Framework takes full advantage of Dell Networking Operating System OS9 software capabilities to bring network automation into virtual data center environments. This helps the S-Series switches efficiently respond and adapt to changes in application requirements.

Manufacturer Part Number
463-7669
EAN/UPC
0884116251903,884116251903
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Traffic-Port Attributes: S3124

1GbE Port Attributes: 24x RJ45 auto-sensing (1Gb/100Mb/10Mb) fixed ports
Integrated 10GbE SFP+ dedicated ports: 2
Integrated GbE SFP combo ports: 2
Integrated GbE 10/100/1000BASE-T RJ45 combo ports: N
Power-over-Ethernet Plus (PoE+): N
Maximum PoE Watts per port: N

Switch Attributes: S3124

Switch Fabric Capacity (full duplex):: 212Gbps
Forwarding Rate:: 158Mpps
CPU Memory: 2GB
Flash Memory: 256MB
Packet Buffer Memory: 4MB

Chassis: S3124

Dimensions in inches (H x W x D):: 1.7126 x 17.0866 x 16.0236
Dimensions in millimeters (H X W X D):: 43.5 x 434.0 x 407.0
Approximate Weight in pounds (without modules):: 13.2277
Approximate Weight in kilograms (without modules):: 6
Power Supply (Watts): 200
Max Thermal Output (BTU/hr): 182.55
Power Consumption Max (Watts): 53.5

Modules (optional): S3124

2-port 10 Gigabit BASE-T RJ45 hot swappable uplink module: OA
2-port 10 Gigabit SFP+ hot swappable uplink module: OA
2-port 40 Gigabit QSFP+ hot swappable module: N
Stacking Module: N

Power Supplies (optional): S3124

200w, hot swappable, with V-Lock, adds redundancy to non-PoE switches: OA
715w, hot swappable, adds redundancy or to power all PoE+ ports fully: N
1100w, hot swappable, adds redundancy or to power all PoE+ ports fully: N

Standard Traffic-Port Features

Auto-negotiation for speed and flow control
Auto MDI/MDIX
Port mirroring
Flow-based port mirroring
Broadcast storm control
Energy Efficient Ethernet per port settings
Port Profile support including Admin profiles

Management- & Configuration-Port Attributes

1 RJ45 console/management port with RS232 signaling: Front
1 Out-of-Band (OOB) Management Port (10/100/1000BASE-T): Front
1 USB (Type A) port for configuration: Front

Stacking Attributes

Integrated rear mini-SAS stacking ports: 2x 21Gbps
Maximum stacking distance (meters): 3
Maximum stacking speed (full-duplex): 84Gbps

Switch Attributes

Line-rate Layer 2 switching
Line-rate Layer 3 routing
Dual firmware images on-board
Temperature sensors for environmental monitoring
Cable diagnostics
Optical transceiver (SFP/SFP+) diagnostics
Switch auditing support

Power & Cooling Hardware

Internal hot swappable power supply bays: 2
Hot swappable power supplies (included): 1
Integrated power supply (not removable): N
External power supply: N
Power supply redundancy: OA
Removable fans: N
Variable speed fans: S
Air flow: IO to PSU (Normal)

Environmental Operating Conditions

Operating Temperature in Celsius: 0° to 45° C
Operating Temperature in Fahrenheit: 32° to 113° F
Storage Temperature in Celsius: -40° to 65° C
Storage Temperature in Fahrenheit: -40° to 149° F
Operating Relative Humidity: 95%
Storage Relative Humidity: 85%
Power Supply Efficiency: 80% or better in all operating modes