4K UHD HDMI/DVI, Audio & Data over HDBaseT Twisted Pair Receiver

The TP−588D is a dual−output receiver with PoE support for HDBaseT TP (twisted pair) signals from a compatible Kramer HDBaseT transmitter. It decodes the HDBaseT into DVI, HDMI, S/PDIF, balanced stereo audio, and RS−232 signals. The device supports resolutions up to 4K@60Hz (4:2:0) UHD and is used in conjunction with any Kramer HDBaseT switcher or transmitter, for example, the WP−20, TP−580TXR or TP−780TXR.

  • Resolution Support - Up to 4K@60Hz (4:2:0) UHD and WUXGA.
  • Maximum Data Rate - Up to 10.2Gbps (3.4Gbps per channel).
  • HDTV Compatible.
  • HDCP Compliant.
  • HDMI Support - Deep Color (36bpp in normal range and 24bpp in ultra mode), 3D.
  • Kramer Equalization & re-Klocking™ Technology - Rebuilds the digital signal to travel longer distances.
  • I-EDIDPro™ Kramer Intelligent EDID Processing™ - Intelligent EDID handling & processing algorithm ensures Plug and Play operation for HDMI systems.
  • Lockable EDID.
  • System Range - Up to 130m (430ft) at normal mode (2K), up to 100m at normal mode (4K); up to 180m (590ft) ultra mode (1080p @60Hz @24bpp) when using BC−HDKat6a cables.
  • Cable - Shielded twisted pair (STP) cable recommended. For optimum range and performance use, use Kramer's BC−HDKat6a cable. Note that the transmission range depends on the signal resolution, graphics card and display used. The distance using non−Kramer CAT 5, CAT 6, and CAT 7 cables may not reach these ranges.
  • Power over Ethernet - The receiver can operate without a dedicated power supply when connected to a device that provides PoE.

Manufacturer Part Number
TP-588D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 HDBT TP on an RJ−45 connector

OUTPUTS

  • 1 HDMI on an HDMI connector
  • 1 DVI−D on a DVI−I connector
  • 1 S/PDIF digital audio on an RCA connector
  • 1 analog balanced stereo audio on a 5−pin terminal block

PORTS

  • 1 RS−232 data serial port on a 3−pin terminal block
  • 1 RS−232 serial control port on a 3−pin terminal block
  • 1 IR on a 3.5mm mini jack
  • 1 Ethernet on an RJ−45 connector
  • 4 remote LED ports on a 5-pin terminal block

BANDWIDTH

  • Up to 10.2Gbps data rate (3.4Gbps per graphics channel)

COMPLIANCE WITH HDCP STANDARD

  • Supports HDCP

INDICATOR LEDS

  • DVI Out
  • HDMI Out
  • HDBT Link
  • Power
  • Link

POWER CONSUMPTION

  • 12V DC
  • 770mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%
  • RHL non−condensing

COOLING

  • Convection
  • vents

ENCLOSURE TYPE

  • Aluminium

RACK MOUNT

  • With optional adapter

FURNITURE MOUNT

  • With included rubber feet

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

COMPLIANCE STANDARDS

  • CE

ENVIRONMENTAL REGULATORY COMPLIANCE

  • Complies with appropriate requirements of RoHs and WEEE

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK−T2B 19” rack adapter

WARRANTY

  • 7 years parts and labor

PRODUCT DIMENSION

  • 18.75cm x 11.50cm x 2.54cm (7.38" x 4.53" x 1.00" ) W, D, H

PRODUCT WEIGHT

  • 0.5kg (1.0lbs) approx

SHIPING DIMENSION

  • 35.10cm x 21.20cm x 7.20cm (13.82" x 8.35" x 2.83" ) W, D, H

SHIPING WEIGHT

  • 1.0kg (2.2lbs) approx