Pacific RL360 D5 Hard Tube RGB Water Cooling Kit

Thermaltake Pacific RL360 D5 Hard Tube RGB Water Cooling Kit

As part of its “hardcore” spirit towards the ultimate in custom PC water cooling, Thermaltake has launched the new Pacific RL360 D5 Hard Tube RGB Water Cooling Kit. The kit is composed of one Pacific W1 CPU water block, one Pacific PR22-D5 pump and reservoir combo, one Pacific RL360 radiator, four V-Tubler PETG tubes, six Pacific G1/4 compression fittings (chrome), three Riing 12 LED RGB fans, one C1000 Opaque coolant red and other accessories. Together, these provide exceptional performance, unrivalled reliability, and styling to enthusiasts.

Manufacturer Part Number
CL-W129-CA12SW-A
EAN/UPC
0841163064818,841163064818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CL-W129-CA12SW-A
Dimension (H x W x D): 223 (H) x 198 (W) x 518 (L)
Weight: 5.5 kg
Compatibility: Intel LGA 2011/1366/1155/1156/1151/1150/775
AMD FM2/FM1/AM3+/AM3/AM2+/AM2
Components Dimension: Pump&Reserooir: 289.4 (H) x 84 (W) x 97.5(L)
Radiator : 64 (H) x 129 (W) x 402.5 (L)
Tube Dimension: OD : 16mm , ID : 12mm , L : 500mm
Fan Color: Riing 256 Colors
Coolant Color: Red
Kit Contents: CPU Water Block
- Pacific W1 CPU Water Block x1 Pump/Reservoir
- Pacific PR22-D5 Pump/Reservoir Combo x1 Radiator
- Pacific RL360 Radiator x1 64 (H) x 129 (W) x 402.5 (L) x1 Fittings
- Pacific G1/4 PETG Tube 16mm OD Compression
- Chrome x6 Fan - Riing 12 LED Radiator Fan 256 Color 3 Pack Tube
- V-Tubler PETG Tube 16mm(5/8") OD 500mm 4Pack x1 Coolant
- C1000 Red Opaque Coolant 1000ml x1 Accessory
- Intel and AMD Universal Backplated & Mounting Kit
- 24pin ATX Bridge Tool x1
- Thermaltake Thermal Grease x1