Our powerful all-round series for the demanding multimedia knowledge worker. The IZ3/UD3 series is available with an optional integrated smartcard reader and a Connectivity Bar that offers two additional serial ports for legacy peripherals and wireless network connectivity or an anti-theft USB port.
Note:
IGEL IZ3/UD3 SPECIFICATIONS
SYSTEM
Available Operating Systems
IGEL Linux v5 (LX)
Microsoft Windows Embedded Standard 7 (W7+)
Management
IGEL Universal Management Suite included
Form Factor
Standard Desktop
Processor
AMD Steppe Eagle GX-412HC 1,2 - 1,6 GHz (Quad-Core)
Chipset
Build in SoC
MEMORY
RAM (DDR3L)
2 GB (LX / W7+)
Flash Memory (SATA SSD)
2 GB (LX), 8 GB (W7+), optional 16 GB
GRAPHICS
Chipset
Radeon R3E
Video Memory
128 – 1024 MB Shared Memory
Ports
1 x DVI-I*, 1 x DisplayPort
Supported Resolutions
1920 x 1200 (DVI), 3840 x 2160 (DisplayPort)
NETWORK
Ethernet
10/100/1000 Base-T
WLAN
Optional, via Connectivity Bar
AUDIO
Chipset
Realtek ALC662-VD0-GR
Ports
Front: 1 x line-out, 1 x mic-in
Speakers
1 x internal
PERIPHERAL INTERFACES
PS/2
1 x keyboard
Serial
2 x optional, via Connectivity Bar
USB 2.0
3 x back; optional: anti-theft USB (via Connectivity Bar)
USB 3.0
1 x front, 1 x back
Security Lock
1 x back
DIMENSIONS
Device (D x W x H), upright
210 x 69 x 207 mm with foot, 210 x 51 x 196 mm without foot
Packaging (D x W x H), horizontal
325 x 110 x 280 mm
Weight (without foot)
1.19 kg
ENVIRONMENT
Cooling
Fanless convection
Operating Temperature
0° to 35° C (vertical)
0° to 35° C (horizontal, with optional rubber feet)
Operating Humidity
10% – 80%, non-condensing
POWER
Input
Auto sensing 100~240 VAC / 50~60 Hz
Power Supply
External
Power Consumption: Idle / Sleep Mode
6 W / 0,5 W
OPTIONS
VESA Mount
For mounting on the back of a monitor (VESA75, VESA100)
Rubber Feet
For horizontal placement of the device
Connectivity Bar
Option 1: 2 x serial port and anti-theft USB port
Option 2: 2 x serial port and 802.11a/b/g/n WLAN
Built-in Smartcard Reader
For secure smartcard-based authentication
USB-to-Serial Adapter
For connecting peripherals that require a serial port
USB-to-Parallel Adapter
For connecting printers that require a parallel port
Shared WorkPlace
It allows user-dependent confi guration based on setting profi les
Multimedia Codec Pack (UD Linux)
Required for multimedia re-direction and full multimedia functionality
CERTIFICATES
CE, TÜV-GS, cULus, FCC Class B, ICES-003,
RCM, VCCI, BSMI, CCC, WEEE, RoHS, China
RoHS, Energy Star