SUORA – Frameless Mechanical Gaming Keyboard

Some gamers want all the bells and whistles, whereas gaming purists want raw, undiluted performance. With the Suora, the gaming purists have found their keyboard. The Suora’s frameless design channels its philosophy as a pure and efficient mechanical keyboard for no-frills gamers. Its robust, compact build with aluminum alloy housing provides a consistent, distraction-free platform. Get closer in touch with pure gaming with the Suora!

COMPACT & FRAMELESS

The Suora features a unique build in that its design is entirely frameless. No palm rest, no thick border, no thumb keys, and no unnecessary media keys – just high-quality, durable mechanical keys mounted on a durable plate. This raw design lets you get closer in touch with the action, for lightning-fast and distraction-free gameplay. While your enemies are tying their fingers in a knot while they’re lost in a sea of keys, you’ll be one step ahead with your instinctive control.

ANTI-GHOSTING

It isn’t much good having an intuitively designed keyboard built for speed if the keys can’t keep up with your hot action. But you won’t have that problem with the Suora. It rocks an advanced anti-ghosting matrix that ensures every key stroke will be registered, time and time again. With its 1000Hz (1ms) polling rate will be with you every key stroke of the way, each and every time.

SOLID & DURABLE

If you play hard, you might be worried that your devices won’t be able to last the distance. No need to worry about that with the Suora. It might have a compact and frameless build, but make no mistake – this is a keyboard that’ll safely see you through war after war. It features a robust aluminum housing that provides a consistent gaming platform. Its solid construction is complemented by tough mechanical keys with a staggering 50 million key stroke lifecycle.

ROCCAT SWARM

Swarm is the software incarnation of ROCCAT’s future ready philosophy. It’ll cover you for all relevant gaming platforms and devices. It’s the next-gen system that keeps on top all games, apps and ROCCAT products in one place. Computer side it’s a veritable gaming command HQ, smartphone side it’s a convenient app for an extension of the computer software. Full control at your fingertips.

Manufacturer Part Number
ROC-12-201
EAN/UPC
4250288133884
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Advanced anti-ghosting with N-key rollover
  • 1000Hz polling rate
  • 50 million keystroke lifecycle
  • Multimedia functions
  • 6 programmable macro keys

DIMENSIONS / WEIGHT

Width 12.5 cm , Height 43.0 cm

SYSTEM REQUIREMENTS

Windows® 10, Windows® 8, Windows® 7 64 Bit,Windows® 7 32 Bit 
Internet connection for driver installation
USB 1.1 Port