EasyTouch 630UB - Antimicrobial Waterproof Keyboard

The Adesso® AKB-630UB antimicrobial waterproof desktop keyboard is the perfect keyboard for users looking for a solid keyboard that will work in an environment potentially exposed to liquids, moisture, dust or germ, such as School, Restaurant, Bank, Medical Clinic, Office, POS, Industry and warehouse environment. This keyboard also features membrane keys switch for increased productivity along with multi-functional hotkeys that give you quick access to your internet and media player tools.

Features:

Waterproof

IP67 Rated. Since the circuit board inside is sealed with a  plastic material, this Adesso Antimicrobial Waterproof Keboard is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IPX-67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.

Antimicrobial

Made with antimicrobial material which prevents the growth of harmful bacteria and protects against the build up of germs.    

2X Print Size Keys

The 2X size print on the keycaps provide excellent contrast and stronger appeal over traditional keyboards that have small, hard-to-read printing.

Multimedia Hot Keys

Control your media player and browse the internet with just one key using the built-in Multimedia and Internet hotkeys for easy access to your favorite media or websites.

Membrane Switch Keyboard

Membrance key switches tend to last longer and are more durable compared to tactile or even mechanical key switches. They are easy to clean and do not attract as much dust and grime as mechanical key switches for example.

Manufacturer Part Number
AKB-630UB
EAN/UPC
0783750006897,783750006897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Layout: 104-Key US layout
Connection: USB
Keyboard Type: Membrane-Switch Technology
Internet Hotkeys: 5 Internet Hotkeys (Home, Email, Back, Forward, Search)
Media Hotkeys: 7 Media Hotkeys (Volume Dn, Volume Up, Play/Pause, Stop, Prev. Track, Next Track, Mute)
Dimension: 18.5" x 6.5" x 1.5" (470x 165 x 38 mm)
Weight: 2.5 lbs (1123 g)

Requirements:     

Operating System: Windows® 2000 / XP / Vista / 7 / 8 / 10:  
Connectivity Interface: USB