DH9U3B All-in-One Computer

All-in-One PC for Customizable or Turnkey Business and Home Computing Solutions

Shuttle’s DH9 All-in-One computer includes a 19.5-inch High Definition 10–point touch screen and is powered by an Intel® Braswell N3050 dual-core processor or Intel® Broadwell-U i3 5015U. This All-in-One PC is perfect to power kiosks, POS and queuing systems for retail, wayfinding, small-office/home-office computing and other interactive applications. The DH9 stands out from other AIO’s with its optional rechargeable battery as backup in case of power outages. It is also includes a stand and there is an optional VESA Mounting plate for easy wall installation.

All-in-One Design

The DH9 is a complete computing solution and does not require a mouse and keyboard, making it particularly suitable for interactive kiosks and point-of-sale applications. Simply utilized the included stand or install it on a wall with an optional VESA Mounting plate.

Capacitive Multi-Touch Screen

The DH9 includes a large19.5" high definition (1600 x 900) LCD display with an 16:9 aspect ratio. The 10-point multi-touch functionality utilizes capacitive technology for extra-vivid bright viewing, responsive touch and has a high level of color accuracy.

Rechargeable Battery Option

The DH9U3 offers a rechargeable backup battery option, with up to two hour of battery power in the case of sudden power outages.

Manufacturer Part Number
DH9U3B
EAN/UPC
0887993000954,887993000954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODEL
DH9U3B

PROCESSOR
Intel ® Broadwell-U i3-5015U

MEMORY
4GB DDe3L

HDD
500GB

OS
Linux

BATTERY
4 Cell Battery Included