Built-in Speakers 24 inch Eye-Care Monitor GW2470HM

Everyday Enjoyment for Leisure and Business

The GW2470HM monitor with Eye-Care design brings viewing pleasure to work and play with exquisite details on striking visual performance.

Manufacturer Part Number
9H.LEYLA.TBE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: Glossy black / Texture black‎

Panel‎
LCD Size (inch)‎: 23.8‎
Aspect Ratio‎: 16:9‎
Curvature‎: 1920X1080‎
Display Area(mm)‎: 527.04x296.46‎
Pixel Pitch (mm)‎: 0.274‎
Brightness (Typical)‎: 250‎
Native Contrast ( typ. )‎: 3000:1‎
Panel Type‎: AMVA+(SNB)‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 16ms, 4ms (GtG) ‎
Display Colors‎: 16.7 M‎
Color Gamut‎: 72% NTSC‎
Backlight‎: LED‎

Regulations‎
EPEAT‎: 6.0‎
TCO‎: Silver‎
Energy Star‎: 6.0‎

Audio/Video Inputs/Outputs‎
Hor. Frequency (KHz)‎: 30~83‎
Ver. Frequency (Hz)‎: 50~76‎
Video Bandwidth (MHZ)‎: 205‎
Audio Line In/Out‎: line in‎

Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 329.4x553x50.5‎
Dimensions(HxWxD mm)‎: 425.1x553x189.12‎
Net Weight (kg)‎: 4.1‎
Gross Weight (kg)‎: 5.6‎

Special Features‎
AMA‎: Yes‎
Dynamic Power Saving (DPS)‎: Yes‎
Flicker-free Technology‎: Yes‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light‎: Yes‎
Speaker‎: 1Wx2‎
K Locker‎: Yes‎
OSD Language‎: 18 languages‎

Included Accessories‎
Signal Cable‎: VGA Cable (1.5m) / HDMI 1.3 Cable (1.5m)‎

I/O‎
Speakers‎: Yes‎
DVI‎: Yes‎
HDMI‎: Yes‎
VGA input‎: Yes‎
Audio Line In/Out‎: Yes‎

Power‎
Power Consumption (Eco mode)‎: 20.6W‎
Power Supply (90~264 AC)‎: Yes‎
Power Consumption (On mode)‎: 30W‎
Power Consumption (Power saving mode)‎: < 0.5W‎
Power Consumption (Off mode)‎: < 0.5W‎

Reliability‎
MTBF(hr, exclude lamp)‎: 60000‎
Lamp Life (hr) min‎: 30000‎
Lamp Life (hr) Typical‎: 30000‎

Certification‎
Windows® 7 Compatible‎: Yes‎
Windows® 8 Compatible‎: Yes‎
Windows® 8.1 Compatible‎: Yes‎
Windows® 10 Compatible‎: Yes‎
TUV low blue light‎: Yes‎
TUV Flicker Free‎: Yes‎