Experience Premium View for the Best Value
Designed for professional use at the office, BenQ GL2706PQ monitor can be adjusted for the ideal ergonomic position for comfort and work flexibility, boosting productivity and work satisfaction. Built with an LED backlight panel, the stylish GL2706PQ comes with 2560x1440 QHD high resolution,12M:1, 16:9, 100% dot-to-dot image quality. BenQ's exclusive Flicker-free technology and Low Blue Light help relieve unwanted eye distress that comes with prolonged use of monitors.
Note:
Product Color
Product Color Black
Panel
LCD Size (inch) 27"W
Aspect Ratio 16:9
Resolution (max.) 2560x1440
Display Area(mm) 596.74(H) x 335.66(V)
Pixel Pitch (mm) 0.233 mm
Brightness (Typical) 350
Native Contrast ( typ. ) 1000:1
Panel Type TN
Viewing Angle (L/R;U/D) (CR>=10) 170 / 160
Response time 1ms
Display Colors 16.7 M
Color Gamut 72% NTSC
Backlight LED
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base) 373x623x57
Dimensions(HxWxD mm) 533x623x230
Net Weight (kg) 6.2
Gross Weight (kg) 8
Height Adjustment (mm) 120mm
Special Features
Flicker-free Technology Yes
Low Blue Light Yes
Tilt (down/up) -5~20
Swivel (left/right) 160 / 160
Pivot Yes
OSD Language 11 languages
Included Accessories
Other Accessories HDMI 1.3 (1.5m)
I/O
Speakers 1Wx2
DVI Yes
HDMI Yes
DP Input Yes
Headphone Jack Yes
Audio Line In/Out Yes
Power
Power Supply (90~264 AC) 90~264 AC built in
Power Consumption (On mode) 65.7W
Power Consumption (Power saving mode) 0.43W
Power Consumption (Base on Energy star ) 26.9W
Certification
Windows® 7 Compatible Yes
Windows® 8 Compatible Yes
Windows® 8.1 Compatible Yes
Windows® 10 Compatible Yes