Make inspirations come alive
Get pumped up with richer graphics brought by 10-bits of color depth, Rec.709 and standard RGB color space (sRGB), and 2560x1440 resolution. You’ll have more than 1 billion of colors to work with astonishing precision. Creatives and designers can now enjoy a smoother work flow by using one of the three display modes (Darkroom, CAD/CAM and Animation) that accentuate the details of images, making it easier for editing, creating, and visualizing.
Note:
Product Color
Product Color: Black
Panel
LCD Size (inch): 27"W
Aspect Ratio: 16:9
Resolution (max.): 2560x1440
Display Area(mm): 596.74(H) x 335.66(V)
Pixel Pitch (mm): 0.2331
Brightness (Typical): 350
Native Contrast ( typ. ): 1000:1
Panel Type: IPS
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response time: 12ms
Display Colors: 1.07B
Color Gamut: 100% sRGB
Backlight: LED
Software
Display Pilot: Yes
Regulations
TCO: 6.0
Audio/Video Inputs/Outputs
Hor. Frequency (KHz): 30-89
Ver. Frequency (Hz): 50-76
Video Bandwidth (MHZ): 270
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 379.5x641.0x56.5
Dimensions(HxWxD mm): Highest: 547.32x641.0x239.65
Lowest: 417.32 x641.0x239.65
Net Weight (kg): 6.9
Gross Weight (kg): 9.1
Height Adjustment (mm): 130mm
Special Features
AMA: V
HDCP: V
Flicker-free Technology: V
Color Temperature: Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode
Picture Mode: V
Animation mode: V
CAD/CAM mode: V
Low Blue Light: V
VESA Wall Mounting: V
Tilt (down/up): -5~20
Swivel (left/right): 45/45
Pivot: 90°
K Locker: V
OSD Language: 18 languages
Included Accessories
Signal Cable: HDMI cable(1.5m), mini DP to DP cable (1.5m), USB 2.0 cable (1.5m)
I/O
Speakers: 1Wx2
HDMI: V
DP Input: V
Mini DP Input: V
Headphone Jack: V
Power
Power Supply (90~264 AC): 90~264 AC built in
Power Consumption (On mode): 58W
Power Consumption (Power saving mode): 0.5W
Power Consumption (Base on Energy star ): 28W
Reliability
MTBF(hr, exclude lamp): 60000
Certification
Mac Compatible: V
Windows® 7 Compatible: V
Windows® 8 Compatible: V
Windows® 8.1 Compatible: V
Windows® 10 Compatible: V