A Win-Win Decision for Mutual Benefits
Designed the business environment, BenQ BL2405PT with computer ergonomics in mind add comfort and flexibility to your everyday work, boosting productivity and efficiency at the same time.
Note:
Product Color
Product Color Black
Panel
LCD Size (inch) 24
Aspect Ratio 16:9
Resolution (max.) 1920x1080
Display Area(mm) 531.36(H) x 298.89(V)
Pixel Pitch (mm) 0.276
Brightness (Typical) 250
Native Contrast ( typ. ) 1000:1
Panel Type TN
Viewing Angle (L/R;U/D) (CR>=10) 170 / 160
Display Colors 16.7 M
Color Gamut 72% NTSC
Backlight LED
Regulations
EPEAT Silver
TCO 7.0
Energy Star 7.0
Audio/Video Inputs/Outputs
Hor. Frequency (KHz) 30~83
Ver. Frequency (Hz) 50~76
Video Bandwidth (MHZ) 205
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base) 350.0x579.0x63.0
Dimensions(HxWxD mm) "H: 502.0x579.0x213.0
L: 392.0x579.0x213.0"
Net Weight (kg) (without stand) 5.3
Gross Weight (kg) 7.48
Height Adjustment (mm) 110
Special Features
AMA Yes
HDCP Yes
Dynamic Power Saving (DPS) Yes
Flicker-free Technology Yes
Low Blue Light Yes
Color Temperature Sensor Reddish / Normal/ Bluish /user mode
Tilt (down/up) -5~20
Swivel (left/right) 45 / 45
Pivot Yes
K Locker Yes
OSD Language 17 languages
Included Accessories
Signal Cable "Standard: DP1.2 cable(1.5m, black)/ Power cable(1.5m, black)/ D-sub cable(1.5m, black) Option:Audio cable(1.5m, black)/ HDMI cable(1.5m, black)/ and QSG/Warranty Docs/"
I/O
Speakers 2Wx2
HDMI Yes
DP Input Yes
VGA input Yes
Headphone Jack Yes
Audio Line In/Out Yes
Power
Power Consumption (Eco mode) 20.0W
Power Supply (90~264 AC) Built-in
Power Consumption (On mode) 33.0W
Power Consumption (Power saving mode) 0.5W
Power Consumption (Off mode) 0.5W
Power Consumption (Base on Energy star ) 18.0W
Reliability
MTBF(hr, exclude lamp) 60,000
Backlight Life (hr) min 25,000
Backlight Life (hr) Typical 30,000
Certification
Windows® 7 Compatible Yes
Windows® 8 Compatible Yes
Windows® 8.1 Compatible Yes