900308 Radeon HD 4350 Graphics Card

Save time and energy with the VisionTek Productivity Series ATI Radeon HD 4350 graphics cards which provide optimal performance, break-through efficiency and stability. These graphics cards are a great option for business users who engage in video conferencing or use creative applications that require fast frame rates and exceptional visual quality. With platform-independent intelligent power management, the ATI Radeon HD 4350 Series graphics cards deliver the power needed to blaze through even the most intense applications while intuitively conserving energy at idle or when demand is low. Expand your visual workspace with multi- monitor support for advanced multi- tasking to help you get more done in less time. AMD also offers monthly ATI Catalyst driver updates and industry leading customer support for your ATI Radeon graphics products.

Manufacturer Part Number
900308
EAN/UPC
0784090025784,784090025784
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: Radeon HD 4350
Video Memory: 512MB memory
Memory Interface: 64-bit
DirectX® Support: 10.1
CrossFireX Support: Yes, (software mode)
Bus Standard: PCI Express x1 (works in x4, x8 and x16 PCIe slots)
Core Speed: 600MHz
Memory Speed: 400MHz x2 (800MHz effective)
Ports: 2 x DVI-I, 2 x VGA (with adapter), 1 TV Out
Output Ports: DMS59, TV Out
Number of Monitors Supported: Two DVI
Form Factor: Small Form Factor (SFF) Single Slot
Dimensions: 2.4" H x 6.7" D
Warranty: 3 year limited warranty8