Spotify® App Control
Control content from the Spotify app on iPhone® and Android™ devices directly from select Pioneer receivers. Play, pause and skip tracks using the Pioneer controls, and with a few button presses easily browse playlists, albums, and radio stations on the go.
Pioneer ARC App
Command your radio in a whole new way with the Pioneer ARC App. Control basic functions on your receiver including presets, volume, fast forwards, track back, and more. Browse music files or access music apps directly from the app.
Superior sound quality
Enjoy superior in-vehicle audio performance with enhanced audio functions. Audiophiles and enthusiasts alike can utilize 3 way Network Mode, to attain their idea of the highest level of audio performance. Time Alignment, 13-Band EQ and FLAC codec playback*, for precision sound and definition.
KEEP THE PARTY GOING!
MIXTRAX is an innovative Pioneer technology that creates a nonstop mix of your music library complete with a range of DJ-inspired effects. Drawing from Pioneer’s rich DJ heritage and our passion for music, MIXTRAX delivers a unique DJ infused listening experience to those in the car. MIXTRAX takes the music from an iPhone, iPod, USB device, or certain Android devices and plays it back with added transitions and effects, creating a virtual DJ inside the Pioneer receiver.
MIXTRAX makes automatic remixing of tracks extra-quick and easy. Simply connect your USB compatible device and listen as tracks are joined by various random sound effects in Nonstop Mix Play to keep the groove going in full swing.
MIXTRAX also features Club-Style Illumination that enhances the mood with a dynamic dance club-like lighting effect. As MIXTRAX begins, lights start pulsing to the beat of the music, adding an extra level of entertainment. Choose among multiple patterns of lighting variations from sound pressure level or low-pass synchronization modes.
HANDS-FREE CALLING AND AUDIO STREAMING
Improved Bluetooth! From hands-free calling, wireless audio streaming, simple pairing, and voice recognition, Bluetooth wireless technology has made life in the vehicle much more convenient. This CD receiver with Bluetooth also includes better call quality reception using the new Wideband Speech Handsfree Profile 1.6. Nearly doubling the bandwidth of the frequency helps bring call quality to similar to FM reception.
NEW! Automatically connect two phones when in the vehicle to make and receive calls and stream music from both phones.
Other features include the ability to browse music libraries on smartphones wirelessly. In addition, iPhone Bluetooth pairing via USB allows the user to connect an iPhone via an appropriate USB cable and it will be paired simply. This feature is great where there are multiple devices active and you are trying to search for and connect to a certain device.
This model also has “Guest Mode” which allows a user to add and replace a third mobile device instantly to the receiver. Guest Mode is a great feature for a family vehicle with multiple drivers or a driver with multiple devices because it allows users to pair and delete devices easily without a lengthy registration or deletion process.
Note:
Display
Display with LED Backlight: VA LCD (2-Line)
Dimmer Setting (On/Off):
Brightness Control: 10-Level
Color Customization: 210,000 Colors, Dual-Zone
Illumination Timer:
Bluetooth
Built-in Bluetooth®:
Hands-Free Profile (HFP): HFP 1.6
Audio/Video Remote Control Profile (AVRCP): AVRCP 1.5
Advanced Audio Distribution Profile (A2DP):
Secure Simple Profile (SSP):
Serial Port Profile (SPP):
Guest Mode:
Dual Phone Connection:
Tuner & Sources
SiriusXM-Ready™ (tuner sold separately):
SiriusXM Tune Start & Tune Scan:
Presets: 18 FM, 6 AM
Best Station Memory (BSM):
Local Seek Tuning:
RDS:
Supertuner® IIID:
Smartphone Integration
Voice Control:
Pandora®: iPhone, Android
Pandora® Station Creation:
Siri® Eyes Free:
Android™ Music Support: MTP/AOA 2.0
Digital Media Playback
CD/CD-R/RW Playback:
MP3 Audio Playback: Disc, USB
WMA Audio Playback: Disc, USB
AAC Audio Playback: Disc, USB
WAV Audio Playback: Disc, USB
FLAC Audio Playback: USB
Audio
RCA Preouts: 3 (2V)
Built-in Amplifier: MOSFET 50W x 4
MIXTRAX®:
Customizable Graphic Equalizer: 13-Band
D/A Converter: 24-Bit
Time Alignment:
Crossover Network: LPF, HPF
Subwoofer Control:
Loudness: 3 Mode
Listening Position Selector:
Advanced Sound Retriever:
Expandibility
USB: Single, Front
AUX Input: Front
Wired Remote Input:
USB Direct Control for iPod®/iPhone®:
General
Spectrum Analyzer:
Rotary Volume Control:
Remote Control: Included
Muti-Language Display: English
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year