DEH-X3800S Car CD/MP3 Player

The DEH-X3800S CD receiver features Pioneer's MIXTRAX technology, SiriusXM-Ready, USB direct control of an iPod or iPhone, USB access to music on Android devices (4.0 or later), and Pandora for iPhone. 

AOA 2.0 Support for Android™

AOA 2.0 enables Android owners to play music streaming apps and control basic functionally, Play/Pause and Skip Song, using the buttons of the receiver. The new feature requires the Android device to be running Android 4.1 or newer and be plugged into the receiver via the USB connection on the front of the unit.

New Cosmetic Design and Functionality

The new cosmetics feature a sleeker, more open and accessible display, offering a larger display with more metadata to be shown on the face of the receivers. Pioneer increased accessibility of control functionality, shifting the master control knob to the left side of the DEH-X2800UI, DEH-X4800BT, and MVH-X380BT models and illuminating the presets and track up and track down buttons of the DEH-X6800BT, DEH-X5800HD, DEH-X3800S and DEH-X3800UI.

 USB Auto Switch

The receiver also includes the USB Auto Switch feature so when the phone is connected via USB the listener has the option to choose whether the receiver uses the phone as a source, or just charges the device.

KEEP THE PARTY GOING!

Keep the party going with MIXTRAX, an innovative Pioneer technology that creates a non-stop mix of your music library complete with a range of DJ-inspired effects. Drawing from Pioneer’s rich DJ heritage and our passion for music, MIXTRAX delivers a unique DJ infused listening experience to those in the car. MIXTRAX takes the music from an iPhone, iPod, USB device, or certain Android devices and plays it back with added transitions and effects, creating a virtual DJ inside the Pioneer receiver.

MIXTRAX makes automatic remixing of tracks extra-quick and easy. Simply connect your USB compatible device and listen as tracks are joined by various random sound effects in Nonstop Mix Play to keep the groove going in full swing.

MIXTRAX also features Club-Style Illumination that enhances the mood with a dynamic dance club-like lighting effect. As MIXTRAX begins, lights start pulsing to the beat of the music, adding an extra level of entertainment. Choose among multiple patterns of lighting variations from sound pressure level or low-pass synchronization modes.

YOUR FAVORITE STATIONS WHEREVER YOU GO, WHEREVER YOU ARE

The DEH-X3800S  is SiriusXM Ready so you can listen to commercial-free music, all your favorite sports, exclusive talk and entertainment, comedy, news, traffic, weather, and more!. Simply connect the SiriusXM Connect Vehicle Tuner (SXV200V1) to the dedicated port on the rear of the receiver and control and enjoy satellite radio without additional translators or cables. Features like Tune Start, Tune Scan, Replay, and iTunes® Tagging will be available on the receiver. The SiriusXM Connect Vehicle Tuner (SXV200V1) is sold separately. Also, a subscription to SiriusXM Radio is required.

Manufacturer Part Number
DEH-X3800S
EAN/UPC
0884938309455,884938309455
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Display with LED Backlight: VA LCD (2-Line)
Dimmer Setting (On/Off):
Brightness Control: 10-Level
Color Customization: 210,000 Colors, Dual-Zone
Illumination Timer:

Tuner & Sources

SiriusXM-Ready™ (tuner sold separately):
SiriusXM Tune Start & Tune Scan:
Presets: 18 FM, 6 AM
Best Station Memory (BSM):
Local Seek Tuning:
RDS:
Supertuner® IIID:

Smartphone Integration

Voice Control:
Pandora®: iPhone
Pandora® Station Creation:
Android™ Music Support: MTP/AOA 2.0

Digital Media Playback

CD/CD-R/RW Playback:
MP3 Audio Playback: Disc, USB
WMA Audio Playback: Disc, USB
AAC Audio Playback: Disc, USB
WAV Audio Playback: Disc, USB

Audio

RCA Preouts: 2 (2V)
Built-in Amplifier: MOSFET 50W x 4
MIXTRAX®:
Customizable Graphic Equalizer: 5-Band
D/A Converter: 24-Bit
Crossover Network: LPF, HPF
Subwoofer Control:
Loudness: 3 Mode
Advanced Sound Retriever:

Expandibility

USB: Single, Front
AUX Input: Front
Wired Remote Input:
USB Direct Control for iPod®/iPhone®:

General

Spectrum Analyzer:
Rotary Volume Control:
Detachable Face Security™: Full Detachment
Remote Control: Included
Muti-Language Display: English
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year