DEH-X6800BT Car CD/MP3 Player

The DEH-X6800BT CD receiver features Pioneer's MIXTRAX technology, built-in Bluetooth for hands-free calling and audio streaming, USB direct control of an iPod or iPhone, USB access to music on Android devices (4.0 or later), and Pandora for both iPhone and Android. In addition to an updated cosmetic design, the DEH-X6800BT  include updated feature enhancements like Bluetooth USB pairing and Siri Eyes Free voice recognition compatiblity (for iPhone 4s and later).

AOA 2.0 Support for Android™

AOA 2.0 enables Android owners to play music streaming apps and control basic functionally, Play/Pause and Skip Song, using the buttons of the receiver. The new feature requires the Android device to be running Android 4.1 or newer and be plugged into the receiver via the USB connection on the front of the unit.

New Cosmetic Design and Functionality

The new cosmetics feature a sleeker, more open and accessible display, offering a larger display with more metadata to be shown on the face of the receivers. Pioneer increased accessibility of control functionality, shifting the master control knob to the left side of the DEH-X2800UI, DEH-X4800BT, and MVH-X380BT models and illuminating the presets and track up and track down buttons of the DEH-X6800BT, DEH-X5800HD, DEH-X3800S and DEH-X3800UI.

USB Auto Switch

The receiver also includes the USB Auto Switch feature so when the phone is connected via USB the listener has the option to choose whether the receiver uses the phone as a source, or just charges the device.

KEEP THE PARTY GOING!

Keep the party going with MIXTRAX, an innovative Pioneer technology that creates a nonstop mix of your music library complete with a range of DJ-inspired effects. Drawing from Pioneer’s rich DJ heritage and our passion for music, MIXTRAX delivers a unique DJ infused listening experience to those in the car. MIXTRAX takes the music from an iPhone, iPod, USB device, or certain Android devices and plays it back with added transitions and effects, creating a virtual DJ inside the Pioneer receiver.

MIXTRAX makes automatic remixing of tracks extra-quick and easy. Simply connect your USB compatible device and listen as tracks are joined by various random sound effects in Nonstop Mix Play to keep the groove going in full swing.

MIXTRAX also features Club-Style Illumination that enhances the mood with a dynamic dance club-like lighting effect. As MIXTRAX begins, lights start pulsing to the beat of the music, adding an extra level of entertainment. Choose among multiple patterns of lighting variations from sound pressure level or low-pass synchronization modes.

HANDS-FREE CALLING AND AUDIO STREAMING

Improved Bluetooth! From hands-free calling, wireless audio streaming, simple pairing, and voice recognition, Bluetooth wireless technology has made life in the vehicle much more convenient. This CD receiver with Bluetooth also includes better call quality reception using the new Wideband Speech Handsfree Profile 1.6. Nearly doubling the bandwidth of the frequency helps bring call quality to similar to FM reception.

NEW! Automatically connect two phones when in the vehicle to make and receive calls and stream music from both phones.

Other features include the ability to browse music libraries on smartphones wirelessly. In addition, iPhone Bluetooth pairing via USB allows the user to connect an iPhone via an appropriate USB cable and it will be paired simply. This feature is great where there are multiple devices active and you are trying to search for and connect to a certain device.

Manufacturer Part Number
DEH-X6800BT
EAN/UPC
0884938309639,884938309639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Display with LED Backlight: VA LCD (2-Line)
Dimmer Setting (On/Off):
Brightness Control: 10-Level
Color Customization: 210,000 Colors, Dual-Zone
Illumination Timer:

Bluetooth

Built-in Bluetooth®:
Hands-Free Profile (HFP): HFP 1.6
Audio/Video Remote Control Profile (AVRCP): AVRCP 1.5
Advanced Audio Distribution Profile (A2DP):
Secure Simple Profile (SSP):
Serial Port Profile (SPP):
Guest Mode:
Dual Phone Connection:

Tuner & Sources

Presets: 18 FM, 6 AM
Best Station Memory (BSM):
Local Seek Tuning:
RDS:
Supertuner® IIID:

Smartphone Integration

Voice Control:
Pandora®: iPhone, Android
Pandora® Station Creation:
Siri® Eyes Free:
Android™ Music Support: MTP/AOA 2.0

Digital Media Playback

CD/CD-R/RW Playback:
MP3 Audio Playback: Disc, USB
WMA Audio Playback: Disc, USB
AAC Audio Playback: Disc, USB
WAV Audio Playback: Disc, USB

Audio

RCA Preouts: 2 (2V)
Built-in Amplifier: MOSFET 50W x 4
MIXTRAX®:
Customizable Graphic Equalizer: 5-Band
D/A Converter: 24-Bit
Crossover Network: LPF, HPF
Subwoofer Control:
Loudness: 3 Mode
Advanced Sound Retriever:

Expandibility

USB: Single, Front
AUX Input: Front
Wired Remote Input:
USB Direct Control for iPod®/iPhone®:

General

Spectrum Analyzer:
Rotary Volume Control:
Detachable Face Security™: Full Detachment
Remote Control: Included
Muti-Language Display: English
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year