DEH-X7800BHS Car CD/MP3 Player

Spotify® App Control

Control content from the Spotify app on iPhone® and Android™ devices directly from select Pioneer receivers. Play, pause and skip tracks using the Pioneer controls, and with a few button presses easily browse playlists, albums, and radio stations on the go.

Pioneer ARC App

Command your radio in a whole new way with the Pioneer ARC App. Control basic functions on your receiver including presets, volume, fast forwards, track back, and more. Browse music files or access music apps directly from the app.

Superior sound quality

Enjoy superior in-vehicle audio performance with enhanced audio functions. Audiophiles and enthusiasts alike can utilize 3 way Network Mode, to attain their idea of the highest level of audio performance. Time Alignment, 13-Band EQ and FLAC codec playback*, for precision sound and definition.

HANDS-FREE CALLING AND AUDIO STREAMING

From hands-free calling, wireless audio streaming with artist, album, and song search, simple pairing, and voice recognition, Bluetooth® wireless technology has made life in the vehicle much more convenient. The DEH-X7800BHS with Bluetooth also includes better call quality reception using the new Wideband Speech Handsfree Profile 1.6. Nearly doubling the bandwidth of the frequency helps bring call quality similar to FM reception.

The DEH-X7800BHS features Dual Bluetooth and “Guest Mode”. Dual Bluetooth allows two phones to automatically connect when in the vehicle to easily make and receive calls and stream music from both phones. Guest Mode allows a user to add and replace a third mobile device instantly to the receiver. Guest Mode is a great feature for a family vehicle with multiple drivers or a driver with multiple devices because it allows users to pair and delete devices easily without a lengthy registration or deletion process.

Other features include the ability to browse music libraries on smartphones wirelessly. In addition, iPhone Bluetooth pairing allows the user to connect an iPhone via an appropriate USB cable to pair with the DEH-X7800BHS; it's that simple. This feature is great where there are multiple devices active and you are trying to search for and connect to a certain device.

USE YOUR VOICE

With built-in Bluetooth wireless technology, the DEH-X7800BHS provides the ability to utilize the voice recognition engine that is part of the operating system on a user’s smartphone. This feature is compatible with iOS devices that have voice recognition capability.

Users with an iPhone® 4s or newer can take advantage of Siri® Eyes Free functionality with a touch of a button. When activated, Siri voice prompts play through the vehicle’s speakers and the user’s commands and questions are received and transmitted to the receiver using the external microphone. Siri Eyes Free provides access to many iPhone functions such as music selection, making phone calls and listening to text messages, calendar information, and reminders.

MORE MUSIC. MORE STATIONS. MORE FEATURES. DIGITAL SOUNDS. NO SUBSCRIPTION.

The DEH-X7800BHS features a built-in HD Radio™ tuner allowing you to enjoy your radio in an all-new way. With HD Radio, you can listen to the radio in the same unmatched fidelity as your digital music. Your FM stations now with CD-quality sound, AM stations now with FM-quality sound, and crystal-clear reception with no audio distortion. Discover new music and content with multi-cast programming available on select stations – all 100% subscription free!

Manufacturer Part Number
DEH-X7800BHS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Display with LED Backlight: VA LCD (2-Line)
Dimmer Setting (On/Off):
Brightness Control: 10-Level
Color Customization: 210,000 Colors, Dual-Zone
Illumination Timer:

Bluetooth

Built-in Bluetooth®:
Hands-Free Profile (HFP): HFP 1.6
Audio/Video Remote Control Profile (AVRCP): AVRCP 1.5
Advanced Audio Distribution Profile (A2DP):
Secure Simple Profile (SSP):
Serial Port Profile (SPP):
Guest Mode:
Dual Phone Connection:

Tuner & Sources

SiriusXM-Ready™ (tuner sold separately):
SiriusXM Tune Start & Tune Scan:
Built-in HD Radio™:
HD Radio Multicasting:
iTunes® Tagging:
Presets: 18 FM, 6 AM
Best Station Memory (BSM):
Local Seek Tuning:
RDS:
Supertuner® IIID:

Smartphone Integration

Voice Control:
Pandora®: iPhone, Android
Pandora® Station Creation:
Siri® Eyes Free:
Android™ Music Support: MTP/AOA 2.0

Digital Media Playback

CD/CD-R/RW Playback:
MP3 Audio Playback: Disc, USB
WMA Audio Playback: Disc, USB
AAC Audio Playback: Disc, USB
WAV Audio Playback: Disc, USB
FLAC Audio Playback: USB

Audio

RCA Preouts: 3 (2V)
Built-in Amplifier: MOSFET 50W x 4
MIXTRAX®:
Customizable Graphic Equalizer: 13-Band
D/A Converter: 24-Bit
Time Alignment:
Crossover Network: LPF, HPF
Subwoofer Control:
Loudness: 3 Mode
Listening Position Selector:
Advanced Sound Retriever:

Expandibility

USB: Single, Front
AUX Input: Front
Wired Remote Input:
USB Direct Control for iPod®/iPhone®:

General

Spectrum Analyzer:
Rotary Volume Control:
Detachable Face Security™: Full Detachment
Remote Control: Included
Muti-Language Display: English
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year