AVIC-U280

Easily upgrade your DVD Receiver with Navigation! 2010 or later AVH models can be upgraded with the all-new add-on AVIC-U280 navigation system.

Manufacturer Part Number
AVIC-U280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Resolution: WVGA or QVGA

Navigation

Coverage Area: US, Alaska, Hawaii, Canada, Puerto Rico
Road Preference: yes
Intelligent Re-Route: yes
TTS (Text-to-Speech):
Points of Interest (POI): Approx. 8 Million
Display Modes: 2 (2D/3D)
Fuel Cost Report: yes
TMC Traffic Tuner: Built-In

Bluetooth/iPod/APPS/SD CARD/USB

Memory Card Slot: SD/SDHC