AVH-X7800BT Car DVD Player

NEW USER INTERFACE

Previously only available on the NEX line, the AVH-X7800BT features the responsive, powerful and intuitive NEX user interface that is easy to use and highly customizable.   It features a new clear resistive touchscreen that provides brighter, more vibrant colors and increased touch sensitivity, making it more responsive than traditional resistive touch panels.  

HANDS-FREE CALLING AND AUDIO STREAMING

From hands-free calling, wireless audio streaming with artist, album, and song search, simple pairing, and voice recognition, Bluetooth® wireless technology has made life in the vehicle much more convenient. The AVH-X7800BT with Bluetooth also includes better call quality reception using the new Wideband Speech Handsfree Profile 1.6. Nearly doubling the bandwidth of the frequency helps bring call quality similar to FM reception. 

Other features include the ability to browse music libraries on smartphones wirelessly and Bluetooth Dual Device Connection for full-time connection of two smartphone devices at the same time.  Now calls can be picked up by either of the paired phones, eliminating the need to pair and unpair devices.

USE YOUR VOICE

With built-in Bluetooth wireless technology, the AVH-X7800BT provides the ability to utilize the voice recognition engine that is part of the operating system on a user’s smartphone. This feature is compatible with iOS devices that have voice recognition capability. 

Users with an iPhone® 4s or newer can take advantage of Siri® Eyes Free functionality with a touch of a button. When activated, Siri voice prompts play through the vehicle’s speakers and the user’s commands and questions are received and transmitted to the receiver using the external microphone. Siri Eyes Free provides access to many iPhone functions such as music selection, making phone calls and listening to text messages, calendar information, and reminders.

Manufacturer Part Number
AVH-X7800BT
EAN/UPC
0884938312585,884938312585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Screen Size/Aspect Ratio: 7", 16:9
Resolution: WVGA (800 x 480)
Touchscreen: Clear Resistive
LED Backlight:
Motorized Display:
Last Angle Memory:
Display Off Mode:
Standby Mode:
Color Customization: 5 Display Colors, 112-Key Colors
Display Customization: 13-Background, Splash Screen
Illumination Timer:
Dimmer Setting (ON/OFF):
Brightness Control:
Home Screen Shortcuts Customization:

Navigation

Navigation Ready: AVIC-U260 Required

Bluetooth®

Built-in Bluetooth®:
Hands-Free Profile (HFP): HFP 1.6
Audio/Video Remote Control Profile (AVRCP): AVRCP 1.5
Advanced Audio Distribution Profile (A2DP):
Secure Simple Pairing (SSP):
Serial Port Profile (SPP):
Dual Bluetooth Connection:
Sound Retriever Air:

Tuner & Sources

Presets: 18 FM, 6 AM
Best Station Memory (BSM):
Local Seek Tuning:
RDS:
Supertuner® IIID:

Smartphone Integration

Voice Control:
Siri® Eyes Free:
Pandora®: iPhone, Android
Pandora® Station Creation:
Pandora® Station Presets: iPhone, Android
Spotify®: iPhone, Android
AppRadio One™: iPhone, Android
Android™ Music Support: MTP

Digital Media Playback

CD/CD-R/RW Playback:
MP3 Audio Playback: Disc, USB
WMA Audio Playback: Disc, USB
AAC Audio Playback: Disc, USB
WAV Audio Playback: Disc, USB
FLAC Audio Playback: Yes
DVD/DVD-R/RW/DVD-Video Playback:
MPEG-1 Video Playback: Disc, USB
MPEG-2 Video Playback: Disc, USB
MPEG-4 Video Playback: Disc, USB
AVI Video Playback: USB
WMV Video Playback: USB
JPEG Photo Slideshow Viewer: USB

Audio

RCA Preouts: 3 (4V)
Built-in Amplifier: 50W x 4
MIXTRAX®:
Auto EQ (CD-MC20 required):
Easy EQ (EEQ) Preset Equalizer:
Customizable Graphic Equalizer: 13-Band
D/A Converter: 24-Bit
Time Alignment:
Crossover Network: LPF, HPF
3-Way Audio Network Mode:
Subwoofer Control:
Listening Position Selector:
Advanced Sound Retriever:

Expandibility

USB: Single, Rear
AUX Input: Rear
Back-up Camera Input:
Wired Remote Input:
Composite Video Output:
Composite AV Input: 1 (Audio/Video)
USB Direct Control for iPod®/iPhone®:

General

Detachable Face Security: Partial Detachment
Remote Control: Included
Multi-Language Display: English, Chinese (Simplified), French, Spanish, Portuguese
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year
2006 CEA Compliant: