Class D 5-Channel Amplifier with Wired Bass Boost Remote

The Complete Package

Pioneer’s 5-channel amplifier produces impressive power in an all-in-one solution designed to deliver big sound without sacrificing space. Ideal for any vehicle including compact vehicles and pick-up trucks with limited real estate, the GM-D9605 also offers installation flexibility for a variety of other applications including boats and ATVs/UTVs.

Packs a Punch

The 5-channel amplifier is rated at 2000 watts max with the A and B channels rated at 75 watts x 4 (RMS) and the subwoofer output rated at 600 watts at 2 (RMS). Compared to similarly priced multichannel amplifiers, the variable crossover networks on the GM-D9605 offer increased flexibility and give listeners more control. Block terminals for a cleaner installation and direct wire contact minimizing resistance.

Variable Low Pass Filter

For extra flexibility, a variable LPF makes audio frequency more adjustable according to subwoofer characteristics and personal listening preferences. The GM-D9601 LPF is adjustable from 40 Hz to 240 Hz.

Turn Up the Bass

The GM-D9605 also features a Bass Boost Remote for optimal bass level adjustment according to listening preferences and music characteristics.

Speaker Level Inputs

What, you DON'T own a Pioneer headunit? Well, we won't hold it against you. In fact we'll even help you build onto your system. The GM-D9605's speaker level inputs allow simplify integration into existing aftermarket or factory installed (OEM) integrated entertainment systems so you can connect your OEM unit (or any unit that doesn't have the typical RCA-type inputs) without having to buy add-on adapters. So, the install goes faster, you save money, and you've got a Pioneer amp in your vehicle.

Variable Low Pass Filter

For extra flexibility, a variable LPF makes audio frequency more adjustable according to subwoofer characteristics and personal listening preferences.

Manufacturer Part Number
GM-D9605
EAN/UPC
0884938312752,884938312752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Number of Channels: 5
Amplifer Class: Class FD
Maximum Power Output: 2000W
Maximum Power Output at 1 Ohm: -
Maximum Power Output at 2 Ohms: 200W x 4 (A/B), 1200W (SUB)
Maximum Power Output at 4 Ohms: 150W x 4 (A/B), 700W (SUB)
Maximum Power Output - Bridged at 4 Ohms: 400W x 2 (A/B)
Nominal Power (RMS) Output at 1 Ohm: -
Nominal Power (RMS) Output at 2 Ohms: 100W x4 (A/B), 600W (SUB)
Nominal Power (RMS) Output at 4 Ohms: 75W x 4 (A/B), 350W (SUB)
Nominal Power (RMS) Output - Bridged at 4 Ohms: 200W x 2 (A/B)
Frequency Response: A/B CH: 10Hz ~ 50kHz (+0dB, -3dB) / SUB CH: 10Hz ~ 500Hz (+0dB, -3dB)
Total Harmonic Distortion (THD): A/B CH: <0.05% (1kHz) / SUB CH: <0.05% (100Hz)
Signal-to-Noise (SN) Ratio : > 94dB
Fuse Rating: 30A x 3

Specifications

RCA Inputs: 6-CH
Speaker Level Inputs
Crossover Type: Adjustable HPF/LPF
Low-Pass Crossover Frequency: 40-500 Hz
Low Pass Slope (dB/octave): -12dB/oct (A/B CH) / -12dB/-24dB (SUB CH)
High-Pass Crossover Frequency: 40-500 Hz
High-Pass Slope (dB/octave): -12dB/oct
Bass Boost Frequency: 50Hz
Bass Boost Level: 0-18dB
Bass Boost Remote
Automatic Signal Sensing and Turn-On:
Hi-Volt Input Level Control: 200 mV to 6.5 V
Terminal Type: Block
Load Impedance Allowance (Ohm): 2 to 4
Bridgeable:
MOSFET Output Selection
Protection Control System
Dimensions (WxHxD)(inches): 12.4 x 2 x 7.87
Warranty: 1 Year