6-1/2" 3-Way Speaker

The Next Gen

Pioneer’s next generation of TS-A series speakers offer improved bass and dynamic range, higher power handling and a new cosmetic design. The TS-A speakers are designed to replace the vehicle’s factory installed speakers and produce improved sound quality at exceptional value.

The TS-A line includes a new highly rigid Multilayer Mica Matrix Cone structure for a wider dispersion of sound with deeper bass, and a new tweeter designed to deliver an improved range of mid to high frequencies and produce optimized sound at higher volumes. The technology improvements offer better performance, enhanced sound quality and the ability to play a larger variety of popular music with heavy bass including hip hop, dubstep, and alternative rock.

 

PIONEERING AN IDEAL

Absolute fidelity to musical sources takes form from speakers that reproduce the ambience in which sounds originate. Stage size, musicians’ movement, aural reflection and other distinctive details all bring these sounds to life. Pioneer A-Series speakers are available in 2-way component packages or coaxial designs in multiple sizes that fit most vehicles.

 

LOUD AND CLEAR

Various materials were carefully combined to develop a diaphragm of extra lightness and rigidity to reproduce sound clearly with outstanding responsiveness sensitivity and a suitable degree of internal loss. The new A-Series speakers feature a multilayer mica matrix cone where a surface containing mica properly maintains the cone’s superior rigidity and internal loss while another layer makes excellent use of light, water-resistant material.

 

OTHER FEATURES
  • Lightweight elastic polymer surround for high sensitivity
  • Heat-resistant voice coil wire for heat dissipation and durability to withstand high input power
  • New spider design incorporates the same material used in the PRS series of high-end component speakers for stiffer suspension and more accurate response
  • Cooling basket with air vent for increased cooling to process improved power handling

Manufacturer Part Number
TS-A1676R
EAN/UPC
0884938311458,884938311458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: 6-1/2"
Design: 3-Way
Tweeter Design: Cone
Tweeter Composition: Paper
Tweeter Magnet Composition: Ferrite
Woofer Composition: Multilayer Mica Matrix
Woofer Surround: Elastic Polymer Surround
Woofer Magnet Composition: Ferrite
Warranty: 1 Year

Installation Specification

Max. Music Power (Nominal): 320W (50W)
Frequency Response: 32Hz-40kHz
Sensitivity (1W/1 m): 90dB
Impedance: 4ohm
Crossover Frequency: 4000 Hz
Mounting Depth: 1-3/4"
Cut-Out Dimensions: 5"