Pioneer’s NEX or Networked Entertainment eXperience line of receivers feature an innovative and powerful new user interface which is responsive and highly customizable. The NEX models are designed especially for today’s smartphone-driven lifestyle.
APPLE CARPLAY™
The AVIC-6200NEX features Apple CarPlay, the smarter, safer and more fun way to use your iPhone® in the car. Apple CarPlay gives iPhone users an incredibly intuitive way to make calls, use Maps, listen to music, and access messages with just a word or a touch.
ENHANCED USER INTERFACE
More advanced than ever before, NEX features a responsive, powerful and intuitive touchscreen user interface that is easy to use and highly customizable. Clearly, NEX is designed specifically for today’s smartphone and tablet-driven lifestyle.
FUTURE OF NAVIGATION
In addition to the latest mapping and turn-by-turn directions to a large database of Points-of-Interest, things like restaurants, gas stations and ATMs. Four of the five NEX models with built-in navigation offer detailed, reliable traffic and route guidance information to help you get where you want to go.
STAY CONNECTED
Connect your compatible iOS or Android™ smartphone with NEX for a truly connected experience, bringing many of your favorite apps right into the dashboard and letting you communicate using advanced high quality Bluetooth connectivity.
In addition to playing numerous sources and file formats, Pioneer's AppRadio® Mode allows you to bring many of your favorite apps right into the dashboard.
All NEX models feature built-in Bluetooth® that enables both hands-free calling and audio streaming. Including the latest Hands-Free Profile (HFP 1.6) with Wideband Speech capability, NEX provides more natural sound quality and details during calls. When streaming music, NEX even lets you browse and select the media stored on your smartphone using the AVRCP 1.4 profile.
POWER OF SIRI® Eyes Free
Users of an iPhone® with Siri can take advantage of Siri Eyes Free functionality. With a simple touch of the NEX touchscreen, Siri starts listening through the NEX unit's external microphone and answers your questions and requests over the vehicle's speakers, helping you keep your eyes on the road and your hands on the wheel.
SOUND QUALITY FOR ALL
Your car and your music are as unique as you are. With a Pioneer NEX in-dash receiver, sound quality features like built-in Auto EQ and Time Alignment, 13-Band Graphic Equalizer with touch panel swipe settings and built-in high/low pass crossover with adjustable points and slopes provide you with the controls to tailor the listening experience to your vehicle and listening preferences. The CD-MC20 microphone is required for Auto EQ features and sold separately.
Your love of high-res audio does not need to stop at the front door. Now for the first time in an aftermarket car stereo, you can enjoy FLAC files in your vehicle without the need to convert. Pioneer's NEX in-dash receivers are the first in the industry to offer playback of files encoded as high-res FLAC up to 192kHz/24 bit and provide playback output at CD quality. With Pioneer, your high-res FLAC is no longer confined to your home hi-fi system - put your music on the move.
Note:
Display
Screen Size/Aspect Ratio: 6.2", 16:9
Resolution: WVGA (800 x 480)
Touchscreen: Clear Resistive
LED Backlight: yes
Anti-Glare Screen Coating: yes
Display Off Mode: yes
Color Customization: 5 Display Colors, 112 Key Colors
Display Customization: 13 Backgrounds, Splash Screen
Dimmer Setting (ON/OFF): yes
Brightness Control: yes
Home Screen Shortcuts Customization:yes
Navigation
Map Data (Flash Memory): 8 GB
Map Provider: HERE®
Points-of-Interest (POIs): Approx. 7.9 Million
Coverage Area: US, Alaska, Hawaii, Canada, Puerto Rico
Display Modes: 3 Views (2D Heading-Up, 2D North-Up, 3D View)
Navigation Menu Language: English, Spanish, French
Text-to-Speech (TTS) Voice Guidance with Street Names: English, Spanish, French
Lane Information: yes
Speed Limit & Warnings: yes
Free Lifetime Traffic by Total Traffic Network: yes
Multiple Driver Profiles: yes
RDS-TMC Traffic Tuner: Built-in
External GPS Antenna:yes
Bluetooth®
Built-in Bluetooth®: yes
Hands-Free Profile (HFP): HFP 1.6
Audio/Video Remote Control Profile (AVRCP): AVRCP 1.4
Advanced Audio Distribution Profile (A2DP): yes
Secure Simple Pairing (SSP): yes
Serial Port Profile (SPP): yes
Sound Retriever Air:yes
Tuner & Sources
SiriusXM-Ready™ (tuner sold separately): yes
SiriusXM Tune Start & Tune Scan: yes
SiriusXM Album-Art Display: yes
Built-in HD Radio™: yes
HD Radio Artist Experience®: yes
HD Radio Multicasting: yes
iTunes® Tagging: yes
Presets: 18 FM, 6 AM
Best Station Memory (BSM): yes
Local Seek Tuning: yes
RDS: yes
Supertuner® IIID:yes
Smartphone Integration
Voice Control: yes
Apple CarPlay™ (iPhone 5 or later): yes
Siri® Eyes Free:
Pandora®: iPhone, Android
Pandora® Station Creation: yes
AppRadio® Mode: iPhone, Android
Wireless Control: Pandora
Digital Media Playback
CD/CD-R/RW Playback: yes
MP3 Audio Playback: DVD, CD, USB
WMA Audio Playback: DVD, CD, USB
AAC Audio Playback: DVD, CD, USB
WAV Audio Playback: USB
FLAC Audio Playback: USB
DVD/DVD-R/RW/DVD-Video Playback: yes
MPEG-1 Video Playback: DVD, CD
MPEG-2 Video Playback: DVD, CD
MPEG-4 Video Playback: DVD, CD, USB
AVI/DivX Video Playback: DVD, CD
WMV Video Playback: DVD, CD, USB
JPEG Photo Slideshow Viewer: USB
Audio
RCA Preouts: 3 (4V)
Built-in Amplifier: MOSFET 50W x 4
MIXTRAX®: yes
Auto EQ (CD-MC20 required): yes
Easy EQ (EEQ) Preset Equalizer: yes
Customizable Graphic Equalizer: 13-Band
D/A Converter: 24-Bit
Time Alignment (CD-MC20 required): Auto
Crossover Network: LPF, HPF
Subwoofer Control: yes
Listening Position Selector: yes
Advanced Sound Retriever:yes
Expandibility
HDMI® Input: yes
OEM Integration: iDataLink® Maestro™
USB: Dual, Rear (1 Amp)
SD/SDHC Memory Card Slot: -
AUX Input: Rear
Back-up Camera Input: Y
Dual Zone Rear-Seat Entertainment:
iDatalink® Maestro™ : yes
Wired Remote Input: yes
Composite Video Output:
Composite AV Input: 2 (Audio/Video)
USB Direct Control for iPod®/iPhone®:yes
General
Detachable Face Security: Partial Detachment
Remote Control: Included
Multi-Language Display: English, Chinese (Simplified), French, Spanish, Portuguese
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year
2006 CEA Compliant: yes