GV-POE0812 Ethernet Switch

GV-POE0812 is an 8-port 10/100/1000BaseT(X) with RJ-45 Connectors, PoE+ with 2 SFP Open Slots Rack-mount Web Smart PoE Switch. The switch supports IEEE 802.3at Power over Ethernet standard and maximum 130 W power consumption. No special network cable is required for connecting your power devices (PD), such as IP cameras. The switch also supports Layer 2+ full management software features, providing exceptionally smart Web management features such as VLAN, QoS, RSTP, IGMP Snooping, LACP, etc. The switch is designed for medium or large network environment to strengthen its network connection and efficiency.

Manufacturer Part Number
140-POE0812000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Ports

  • Number of Ports : 11 ports, including:
  • 8-port 10/100/1000BaseT(X) with RJ-45 Connectors, PoE+
  • 2-port Gigabit Copper/SFP Combo Uplink Port
  • 1-Console Port for CLI Management
Performance
  • MAC Address : 8 K
  • Buffer Memory : 4M bits
  • Jumbo Frames: 9.6 KB
  • Transmission Method : Store and Forward
  • Transmission Media : 10/100BaseT(X) Cat. 5 UTP/STP
  • 1000BaseT Cat. 5e, 6 UTP/STP
  • Filtering/Forwarding Rates : 10 Mbps port - 14,880 pps
  • 100 Mbps port - 148,800 pps
  • 1000 Mbps port - 1,488,000 pps
  • Backplane Capacity: 20 Gbps
Smart Features
  • Layer supported : L2+ (DHCP Server, Static Routing)
  • Port Based VLAN : 10
  • Tag Based VLAN : 10, VID 1~4095
  • IGMP Snooping : V1 & V2 & V3
  • Link Aggregation : up to 5 groups
  • Quality of Service (QoS) : up to 8 queues, 802.1p, DSCP
  • Security: IEEE 802.1X, Source IP Filter, MAC Based Authentication, Web-Based Authentication, HTTPS, SSHv2, RADIUS (Authentication, Accounting), TACACS+ (Authentication), ACL(Access control list)
  • Port Management : Port State, Speed/Duplex, Flow Control Configuration, Port Mirroring , Broadcast Storm Control, Maximum Frame Size, Excessive Collision Mode, PoE
  • Administrator Management : Command Line Interface (CLI), Web Based Management, Telnet, Access Management Filtering (SNMP, WEB, SSH, TELNET), SNMP (v1, v2c, v3), RMON (1, 2, 3, 9 groups), DHCP (Client, Relay, Option82, Snooping), System Event and Error Log, HTTP for Software Download and Upgrade, Configuration Download and Upload, sFlow, Port Mirroring (One to One, Many to One) Remote Ping, NTP, LLDP, UPnP, IPv6 Configuration
  • L2+ Features: DHCP Server, Static Routing
Mechanical Characteristics
  • LED Indicators : Per Port, PoE, SFP, Power
Electrical Characteristics
  • PoE Power : Input : 100 ~ 240 V/AC, 50 ~ 60 Hz
  • Output : IEEE 802.3at Compliant Voltage, Per Port Max. 30 watts
  • (8 Ports at Full 15.4 W / 4 Ports at Full 30 W)
  • Max. Power Consumption : 130 W
General
  • Dimensions (H x W x D) : 44 x 330 x 210 mm (1.73” x 12.99” x 8.26”)
  • Weight : 2.5 kg (5.51 lb)
  • Operating Temperature : 0°C ~ 40°C (32°F ~ 104°F)
  • Storage Temperature : -20°C ~ 85°C (-4°F ~ 185°F)
  • Humidity : 5 to 90% RH (non-condensing)
Standards and Regulatory
  • Standards : IEEE 802.3, 802.3u, 802.3ab, 802.3z, 802.3az EEE
  • IEEE 802.3x Flow Control
  • IEEE 802.3ad Link Aggregation Control Protocol (LACP)
  • IEEE 802.1Q VLAN Tagging
  • IEEE 802.1p Class of Service, Priority Protocols
  • IEEE 802.1D Spanning Tree Protocol
  • IEEE 802.1w Rapid Spanning Tree Protocol
  • IEEE 802.1s - Multiple Spanning Tree,
  • IEEE 802.3at Power Over Ethernet (PoE+)
  • IEEE 802.3af Power Over Ethernet (PoE)
  • IEEE802.1v - Protocol VLAN
  • IEEE 802.1AB - LLDP (Link Layer Discovery Protocol)
  • IEEE 802.1X - Access Control
Regulatory :
  • CE, FCC Class A
  • IEC 61000-4-5(Surge) Lv.5: Line to Line 2kV, Line to Ground 6kV
Ports
Number of Ports 11 ports, including:
8-port 10/100/1000BaseT(X) with RJ-45 Connectors, PoE+
2-port Gigabit Copper/SFP Combo Uplink Port
1-Console Port for CLI Management Performance MAC Address 8 K Buffer Memory 4M bits Jumbo Frames 9.6 KB Transmission Method Store and Forward Transmission Media 10/100BaseT(X) Cat. 5 UTP/STP
1000BaseT Cat. 5e, 6 UTP/STP Filtering/Forwarding Rates 10 Mbps port - 14,880 pps
100 Mbps port - 148,800 pps
1000 Mbps port - 1,488,000 pps Backplane Capacity 20 Gbps Smart Features Layer supported L2+ (DHCP Server, Static Routing) Port Based VLAN 10 Tag Based VLAN 10, VID 1~4095 IGMP Snooping V1 & V2 & V3 Link Aggregation up to 5 groups Quality of Service (QoS) up to 8 queues, 802.1p, DSCP Security IEEE 802.1X, Source IP Filter, MAC Based Authentication, Web-Based Authentication, HTTPS, SSHv2, RADIUS (Authentication, Accounting), TACACS+ (Authentication), ACL(Access control list) Port Management Port State, Speed/Duplex, Flow Control Configuration, Port Mirroring , Broadcast Storm Control, Maximum Frame Size, Excessive Collision Mode, PoE Administrator Management Command Line Interface (CLI), Web Based Management, Telnet, Access Management Filtering (SNMP, WEB, SSH, TELNET), SNMP (v1, v2c, v3), RMON (1, 2, 3, 9 groups), DHCP (Client, Relay, Option82, Snooping), System Event and Error Log, HTTP for Software Download and Upgrade, Configuration Download and Upload, sFlow, Port Mirroring (One to One, Many to One) Remote Ping, NTP, LLDP, UPnP, IPv6 Configuration L2+ Features DHCP Server, Static Routing Mechanical Characteristics LED Indicators Per Port, PoE, SFP, Power Electrical Characteristics PoE Power Input 100 ~ 240 V/AC, 50 ~ 60 Hz Output IEEE 802.3at Compliant Voltage, Per Port Max. 30 watts
(8 Ports at Full 15.4 W / 4 Ports at Full 30 W) Max. Power Consumption 130 W General Dimensions (H x W x D) 44 x 330 x 210 mm (1.73” x 12.99” x 8.26”) Weight 2.5 kg (5.51 lb) Operating Temperature 0°C ~ 40°C (32°F ~ 104°F) Storage Temperature -20°C ~ 85°C (-4°F ~ 185°F) Humidity 5 to 90% RH (non-condensing) Standards and Regulatory Standards IEEE 802.3, 802.3u, 802.3ab, 802.3z, 802.3az EEE
IEEE 802.3x Flow Control
IEEE 802.3ad Link Aggregation Control Protocol (LACP)
IEEE 802.1Q VLAN Tagging
IEEE 802.1p Class of Service, Priority Protocols
IEEE 802.1D Spanning Tree Protocol
IEEE 802.1w Rapid Spanning Tree Protocol
IEEE 802.1s - Multiple Spanning Tree,
IEEE 802.3at Power Over Ethernet (PoE+)
IEEE 802.3af Power Over Ethernet (PoE)
IEEE802.1v - Protocol VLAN
IEEE 802.1AB - LLDP (Link Layer Discovery Protocol)
IEEE 802.1X - Access Control Regulatory CE, FCC Class A
IEC 61000-4-5(Surge) Lv.5: Line to Line 2kV, Line to Ground 6kV