Universal CPU/control Box Bracket

Compatible with Crimson ceiling mounts C55V and C65. Designed for safety and security in any public area.

  • Universal design
  • Cover provides a clean look and protects components from unwanted tampering
  • Slotted panel boards for quick and easy attachments of components
  • Large pass through openings for wire connections to the TV

Manufacturer Part Number
ADCPU50
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mounting surface: Crimson Ceiling mounts C55V or C65 and E/EA pipes
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Shipping weight: 32.22 lbs (14.61 kgs)
  • Shipping dimensions: 37"x21.26"x5.91"
  • Color: black
  • Model number: ADCPU50
  • Warranty: lifetime